NEC is ushering in a new era of visual experience with the 55" X551UHD. The display sets new standards in image size and quality with an 65" canvas with UHD (3840 x2160) resolution. State of the art innovation delivers 24/7 runtimes with high end components and LED backlighting. Ideal for any industrial application, from control rooms to conferencing to life size digital signage.
Note:
Display
Panel Technology : SPVA
Viewable Image Size : 55"
Native Resolution : 3840 x 2160
Pixel Pitch : 0.32mm
Backlight Type : LED Edge-lit
Pixels Per Inch : 80.11
Brightness (typical) : 400cd/m2
Brightness (maximum) : 500cd/m2
Contrast Ratio (typical) : 4000:1
Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray) : 6ms
Refresh Rate : 60Hz
Aspect Ratio : 16:9
Active Screen Area : 47.6 x 26.8 in. / 1209.6 x 680.4mm
Orientation : Landscape/Portrait
Displayable Colors : More that 1.07 billion
Synchronization Range
Horizontal (Analog/Digital) : 31.5 - 91.1KHz
Vertical : 23.0 - 85.0 Hz
Input Signal
Video : TMDS / DisplayPort
Sync : TMDS / DisplayPort
Connectivity
PC Signal Compatibility : Yes
Macintosh Compatibility : Yes
Input Terminals :
Digital : DisplayPort 1.2; DVI-D (2), HDMI (4)
Audio : Audio Mini-Jack, DisplayPort Audio, HDMI Audio
External Control : RS-232C, LAN, USB Upstream/Downstream
Output Terminals :
External Control : LAN
Power Consumption (typical)
On : 150W
ECO Mode Standby : <0.5W
Power Consumption
Input Current : 3.6A @ 100-120V; 1.4A @ 220-240V
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 0.73 in. / 0.73 in. , 0.73 in. / 0.73 in. ; 18.5mm/18.5mm , 18.5mm/18.5mm
Dimensions (WxHxD) :
Net (without stand) : 49.2 x 28.4 x 3.1 in. / 1250.2 x 721.0 x 78.1mm
Shipping : 56.3 x 36.2 x 9.8 in. / 1430.0 x 920.0 x 250.0mm
Weight :
Net (without stand) : 63.3lbs. / 28.7kg
Shipping : 71.1 lbs. / 32.3 kg
VESA Hole Configuration Specifications
400 x 400mm (4-hole)
Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C
Operating Humidity : 20-80%
Operating Altitude : 9843 ft. / 3000m
Storage Temperature : -4-140°F / -20-60°C
Storage Humidity : 10-90%
Storage Altitude : 40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Ships With
Power Cord
DisplayPort Cable
Mini-DisplayPort Cable
Wireless Remote Control
Batteries
CD-ROM
Setup Manual
Clamps
Screws
Accessories
Optional :
NEC :
Stand (ST-5220)
External Speakers (SP-TF1 or SP-RM1)
Any OPS Option Card (resolution may be limited)
HDMI 2.0 / DisplayPort 1.2 OPS Card