3000 Lumen XGA Portable Projector

NEC’s XGA native resolution 3000-lumen VE303X portable projector is designed to provide high brightness for small-to-medium-sized businesses, education environments, corporate conference rooms and mobility applications where heavy ambient light is present but the space requires a small projector. This lightweight model is affordable with essential features, including 3D Ready technology, high-contrast images and a 2W speaker. Its automated technologies—from Auto Power On and quick startup/shutdown to a lamp life up to 6000 hours—make it an eco-friendly choice. The VE303X offers the Intelligent Driving Scheme (IDS2) for increased lamp life and contrast.

  • Automatic Power ON via RGB (15-pin) input
  • BrilliantColor™provides accurate color reproduction
  • Built-in wall color correction with blackboard setting
  • Filter-free design reduces maintenance
  • Optical and digital zoom
  • Closed captioning
  • 3-D display capable
  • Vertical keystone correction
  • Control of projector from PC using Virtual Remote Tool and PC Control Utility
  • Quick startup/cooling/shutdown minimizes projector setup and teardown time between meetings
  • ECO Mode™ technology helps extend lamp life and lowers power consumption
  • Compact size and lightweight design simplify transport

Manufacturer Part Number
NP-VE303X
EAN/UPC
0805736060522,805736060522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical
 
Display Technology: DLP (0.55" DMD)
Light Output(Lumens): 3000 normal
Resolution:

  • Native: XGA 1024 x 768
  • Maximum: 1080p 1920 x 1080
Contrast Ratio (up to): 10,000:1 with Dynamic Contrast
Lamp Type: 195W AC, 160W in Eco-mode
Lamp Life (up to): 4500 hours normal / 6000 hours eco
Screen Size (diagonal): 30 to 300 in. / 0.76 to 7.6m
Throw Ratio: 1.95 to 2.15
Projection Distance: 3.9 to 43 ft. / 1.2 to 13.1m
Projector Angle: 12.8° tele / 14° wide
Lens:
  • Zoom: 1 to 1.1
  • Focus: Manual
F number, fnumber: F=2.41 to 2.55, f=21.8 to 24mm
Keystone Correction: +/- 40°
 
Signal Compatibility/Connectivity

Synchronization Range:
  • Horizontal (Analog/Digital): 15-100 kHz
  • Vertical (Analog/Digital): 50-120 Hz (24Hz Blu-Ray, 24P)
Supported Video Standards: NTSC 4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility: SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility: Yes
Input/Output Terminals:
  • RGB1(analog): VGA 15-pin D-sub, Component video using ADP-CV 1E
  • RGB2(digital): HDMI(MHL) w/HDCP
  • Video 1: RCA
  • Audio 1: 1/8 in. stereo
Audio : 2W speaker
External Control: RS-232, IR
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G

Electrical

Power Requirements: 100-240V AC, 50/60 Hz
Input Current: 2.5A / 1.1A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving): 237W / 198W / 0.3W
 
Mechanical
 
Installation Orientation: Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH): 12.6 x 9.8 x 4.0 in. / 324 x 250 x 101mm
Net Weight: 5.8 lbs. / 2.6 kg
Fan Noise: 34 dB normal / 30 dB eco
Regulations: USA UL60950-1 FCC Part 15 Class B, Canada CSA60950-1, NOM
 
Environmental

Operating Temperature: 41-104°F / 5-40°C
Storage: -4-122°F / -20-50°C
 
Limited Warranty:  2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first.
 
Additional Features

    AutoSense
    Built-in wall color correction
    Advanced AccuBlend
    Kensington lock slot
    Image magnification
    Auto Power On
    Sleep timer
    Closed Captioning
    Virtual Remote
    ECO Mode technology
    Discreet source keys
    Direct power-off
    BrilliantColor
    Carbon savings meter
    3D ready

Ships With

    Remote control
    Batteries
    Power cord
    RGB signal cable
    User manual
    Quick Start Guide
    Product registration card