Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CSE-946SE1C-R1K66JBOD: SuperChassis 946SE1C-R1K66JBOD (Black)
Form Factor: 4U Rackmount
Processor Support: N/A
Dimensions:
- Height: 7" (178mm)
- Width: 17.2" (437mm)
- Depth:30.2" (767.08mm)With Cable Management Arm Installed: 35.2"(895mm)
Packaging: 28'' (W) x 33.25''(H) 42.5'' (L)
Gross Weight: 172.5 lb (78.24 kg)
Available Colors: black
Drive Bays
JBOD Chassis: Up to 60 x 3.5" hot-swap SAS/SATA drive bay with SES3
Backplane: BPN-SAS3-946SEL1
Front Panel
Buttons:
- Power On/Off button
- Unit Identification (UID) button
LEDs:
- 1 Network Activity LEDs
- Power Status LED
- Power Fail LED
- System Information LED
System Cooling
Fans: 5 x 80mm rear hot-swap exhaust PWM fan
Operating Environment (System)
- Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
- Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
- Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply
1600W 1U Redundant Power Supplies with PMBus
Total Output Power: 1000W/1600W
Dimension(W x H x L): 73.5 x 40 x 265 mm
Input:
- 100-127Vac / 12.9A Max / 47-63Hz
- 200-240Vac / 9.5A Max / 47-63Hz
+12V:
- Max: 82A / Min: 0.1A (100-127Vac)
- Max: 132A / Min: 0.1A (200-240Vac)
12V SB:
Output Type: 25 Pairs Gold Finger Connector
Certification:
Regulatory (Power Supply)
Power Supply Safety / EMC:
- USA - UL listed, FCC
- Canada - CUL listed
- Germany - TUV Certified
- Europe/CE Mark
- EN 60950/IEC 60950-Compliant