For the best value for the money, the Planar® PCT2235 is a 22” Full HD LCD monitor optimized with multi-touch interactivity. With its easy to adjust, ergonomically-friendly Planar® Helium™ Stand and multiple video inputs, this versatile monitor accommodates all user expectations.
Note:
Product Name PCT2235
Planar Part Number 997-8286-00
Viewable Size 21.5" diagonal (18.77" horizontal x 10.56" vertical)
Touchscreen Type Multi-Touch Projected Capacitive (up to 10 touch points)
Number of Touch Points 10
Touchscreen Interface USB
Contrast Ratio (typ) 1000:1
Viewing Angle (typ) 178° H,V
Response Time (typ) 14 ms
Brightness (w/touchscreen) 212 cd/m²
Brightness (w/o touchscreen) 250 cd/m²
Display Type Edge-Lit LED LCD
Display Resolution 1920 x 1080, full HD
Aspect Ratio 16:9
Tilt Range +15° to +70° and flat
Palette 16.7 million colors
Pixel Pitch 0.24825 mm
Refresh Rate 55 to 75 Hz (60 Hz recommended)
Panel Depth 1.9" (47.8 mm)
Dimensions (W x H x D) 19.3" x 11.8" x 1.9" (490.3 mm x 299.4 mm x 47.8 mm)
Dimensions without Stand Not applicable. Integrated stand folds into the monitor.
Display Weight 7.9 lb (3.6 kg)
Display Weight (w/o stand) Not applicable. Integrated stand folds into the monitor.
Shipping weight 10.1 lb (4.6 kg)
Video Inputs Analog, HDMI, DisplayPort (w/HDCP)
Audio Output 2 speakers, 2W/ch
Compatibility Windows® 7, 8, 10 - HID Compliant - no drivers needed for basic touchscreen operation
External Connections VGA 15-pin, HDMI 19-pin, DisplayPort 20-pin, 3.5 mm audio in, 3.5mm headphone out, USB (A to B), AC power-in
Power Supply Internal Power Supply (AC power)
Power Requirements 100-240 VAC, 50/60 Hz
Power Consumption (typ) 27W (<0.5W standby, off)
Operating Temperature 0 to 40°C
VESA Compatible/Location Built-in 100 mm VESA, back
Service and Support 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only)
Options / Features Helium™ stand, Kensington® Security Slot
Product Approvals UL/c-UL, FCC-Class B, CE, RoHS II
CI-Black-PN 997-8286-00
In the Box PCT2235 Wide Multi-Touch Monitor, Power Cord, VGA Cable, DisplayPort Cable,
USB Cable (A to B), Audio-in Cable, User's Guide
UPC 8 10689 00312 0