System x3650 M5 8871K7U Server

With the powerful, versatile 2U rack server design, the dual-socket Lenovo System x3650 M5 (E5-2600 v4) server can run even more workloads, 24 x 7, and gain faster business insights. Integrated with Intel Xeon processor E5-2600 v4 product family and industry-leading two-socket storage capacity, the System x3650 M5 delivers exceptional performance. Flexible and scalable internal storage configurations include up to 28x 2.5-inch or 14x 3.5-inch drives with a wide selection of drive sizes and types.

This product guide provides essential pre-sales information to understand the structure of the System x3650 M5 offering, its key features and specifications, components and options, and configuration guidelines.

This guide is intended for technical specialists, sales specialists, sales engineers, IT architects, and other IT professionals who want to learn more about the System x3650 M5 and consider its use in IT solutions.

Manufacturer Part Number
8871K7U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ComponentsSpecification
Machine type: 8871

Form factor: 2U rack-mount

Processor:Up to two processors of the Intel Xeon processor E5-2600 v4 product family:

  • Up to 22 cores (2.2 GHz core speeds)
  • Up to 3.5 GHz core speeds (4 cores)
  • Two QPI links up to 9.6 GT/s each
  • Up to 55 MB cache
  • Up to 2400 MHz memory speed


Chipset: Intel C612

Memory: Up to 24 DIMM sockets (12 DIMMs per processor; four memory channels per processor with three DIMMs per channel). Support for RDIMMs and LRDIMMs. Memory types cannot be intermixed. Memory speed up to 2400 MHz.

Memory maximums:

  • With RDIMMs: Up to 768 GB with 24x 32 GB RDIMMs and two processors
  • With LRDIMMs: Up to 1.5 TB with 24x 64 GB LRDIMMs and two processors


Memory protection: ECC, Chipkill (for x4-based memory DIMMs), memory mirroring, and memory rank sparing.

Drive bays:Up to 28 SFF SAS/SATA hot-swap drive bays:

  • 8x 2.5" (front) + 8x 2.5" (front) + 8x 2.5" (front) + 2x 2.5" (rear) + 2x 2.5" (rear)

Up to 16 LFF+SFF SAS/SATA hot-swap drive bays:

  • 12x 3.5" (front) + 2x 3.5" (rear) + 2x 2.5" (rear)

Up to 10 LFF or LFF+SFF SAS/SATA hot-swap drive bays:

  • 8x 3.5" (front) + 2x 3.5" (rear)
  • 8x 3.5" (front) + 2x 2.5" (rear)

Up to 16 SFF SAS/SATA hot-swap drive bays + up to 8x 2.5" NVMe PCIe SSD bays:

  • 8x 2.5" SAS/SATA (front) + 4x 2.5" NVMe PCIe (front) + 4x 2.5" NVMe PCIe (front)
  • 8x 2.5" SAS/SATA (front) + 8x 2.5" SAS/SATA (front) + 4x 2.5" NVMe PCIe (front)


Maximum internal storage:

  • Up to 119.6 TB with 8 TB 3.5" NL SAS or NL SATA HDDs and 3.84 TB 2.5" SAS SSDs
  • Up to 107.5 TB with 3.84 TB 2.5" SAS SSDs
  • Up to 56 TB with 2 TB 2.5" NL SATA HDDs
  • Up to 50.4 TB with 1.8 TB 2.5" SAS HDDs
  • Up to 16 TB with 2 TB NVMe PCIe SSDs.

Intermix of SAS, SATA, and PCIe drives is supported.

Storage controller:

  • 12 Gb SAS/SATA RAID:
    RAID 0, 1, 10 with M1215 or M5210. Optional upgrade to RAID 5, 50 is available for M1215. Optional upgrade to RAID 5, 50 is available for M5210 (zero-cache; 1 GB non-backed cache; 1 GB, 2 GB or 4 GB flash-backed cache). Optional upgrade to RAID 6, 60 is available for M5210 (requires a cache upgrade). Optional SSD Caching and Performance Accelerator upgrades are available for M5210.
  • 12 Gb SAS/SATA non-RAID: N2215 HBA


Optical drive bays: One for models with 8x 3.5" or up to 16x 2.5" drive bays (models with 24x 2.5" or 12x 3.5" drive bays do not support an internal optical drive). Support for DVD-ROM or Multiburner.

Tape drive bays: None.
Network interfaces: Four integrated RJ-45 Gigabit Ethernet 1000BASE-T ports (BCM5719); optional Mezzanine LOM (ML2) slot for dual-port or quad-port 10 GbE cards with SFP+ or RJ-45 connectors or quad-port GbE cards with RJ-45 connectors.

I/O expansion slots:Up to nine slots. Slots 0, 4, and 5 are the fixed slots on the system planar, and the remaining slots depend on the riser cards installed. The slots are as follows:

  • Slot 0: PCIe 3.0 x8 (dedicated for an internal storage controller)
  • Slot 1: PCIe 3.0 x16 or PCIe 3.0 x8; full-height, full-length (PCIe x16 slot is double-wide)
  • Slot 2: PCIe 3.0 x8; full-height, full-length (not present if the slot 1 is PCIe x16)
  • Slot 3: PCIe 3.0 x8 or ML2; full-height, half-length
  • Slot 4: PCIe 3.0 x8; low profile (vertical slot on system planar)
  • Slot 5: PCIe 3.0 x8; low profile (vertical slot on system planar)
  • Slot 6: PCIe 3.0 x16 or PCIe 3.0 x8; full-height, full-length (PCIe x16 slot is double-wide)
  • Slot 7: PCIe 3.0 x8; full-height, full-length (not present if the slot 6 is PCIe x16)
  • Slot 8: PCIe 3.0 x8; full-height, half-length

Slots 5, 6, 7, and 8 require the second processor to be installed.

Ports:

  • Front:
    • Models with 8x or 16x 2.5" drive bays: 1x USB 2.0 port (standard) or 3x USB 2.0 ports (optional).
    • Models with 8x 3.5" drive bays: 3x USB 2.0 ports (standard).
    • Models with 24x 2.5" or 12x 3.5" drive bays: 2x USB 2.0 ports (standard).
    • 1x DB-15 video port (optional for all models).
  • Rear: 2x USB 3.0, 1x DB-15 video, 1x RJ-45 systems management, 4x RJ-45 GbE network ports. Optional 1x DB-9 serial port.
  • Internal: 1x USB 2.0 port (for embedded hypervisor), 1x SD Media Adapter slot (for embedded hypervisor).


Cooling: Calibrated Vectored Cooling with up to six redundant hot-swap fans (four standard, additional two fans with the second processor); two fan zones with N+1 fan redundancy; each fan has one rotor.

Power supply: Up to two redundant hot-swap 550 W, 750 W, or 900 W (100-240V), or 1500 W (200-240V) High Efficiency Platinum AC power supplies, or 750 W or 1300 W (200-240V) High Efficiency Titanium AC power supplies, or 900 W High Efficiency -48 V DC power supplies.

Video: Matrox G200eR2 with 16 MB memory integrated into the IMM2.1. Maximum resolution is 1600x1200 at 75 Hz with 16 M colors.

Hot-swap parts: Hard drives, power supplies, and fans.

Systems management: UEFI, Integrated Management Module II (IMM2.1) based on Renesas SH7758, Predictive Failure Analysis, light path diagnostics, Automatic Server Restart, ToolsCenter, XClarity Administrator, XClarity Energy Manager. Optional IMM2.1 Advanced Upgrade software feature for remote presence (graphics, keyboard and mouse, virtual media).

Security features: Power-on password, administrator's password, two Trusted Platform Modules (TPMs): on the IMM2 (TPM 1.2) and on the host (TPM 1.2 [firmware] / 2.0 [hardware]). Optional lockable front bezel.
Operating systems: Microsoft Windows Server 2012 R2, 2012 and 2008 R2, Red Hat Enterprise Linux 7, SUSE Linux Enterprise Server 11 and 12, VMware vSphere (ESXi) 5.5, and 6.0.

Warranty: Three-year customer-replaceable unit and onsite limited warranty with 9x5 next business day.

Service and support: Optional service upgrades are available through Lenovo Services: 4-hour or 2-hour response time, 8-hour fix time, 1-year or 2-year warranty extension, remote technical support for System x hardware and some System x third-party applications.

Dimensions: Height: 87 mm (3.4 in), width: 434 mm (17.1 in), depth: 755 mm (29.7 in)

Weight: Minimum configuration: 19 kg (41.8 lb), maximum: 34 kg (74.8 lb)