Game Capture HD60 S

Go Create.

You continuously evolve your content. Stream and record your finest gaming moments with HD60 S, and leverage the perfect foundation to showcase what you’re really capable of.

Instantly Ready. 

Being faster and more efficient makes a world of difference. Thanks to a state-of-the-art, reversible USB-C connector, HD60 S doesn’t make you think twice.

You’re hooked up within seconds, and stunning 1080p60 quality won’t leave any doubt that you’re about to get serious. It’s plug’n’play, taken to the next level - literally.

Instant Streaming. 

HD60 S features a reliable, high-performance USB 3.0 connection to bring Instant Gameview to an external capturing solution for the first time. Now, your setup is powered by superior low latency technology, and the built-in Live Streaming feature gets you up and running on Twitch or YouTube in a snap.

With Stream Command, customize your stream layout without limits. Add your webcam, overlays, alerts and more and change your stream layout on-the-fly with scenes. Add your voice with the built-in Live Commentary feature, and you're all set for the big show.

Manufacturer Part Number
10025040
EAN/UPC
0813180020306,813180020306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0
Input : PlayStation 4, Xbox One, Xbox 360 & Wii U (unencrypted HDMI)
Output: HDMI (lag-free pass-through)
Supported resolutions: 1080p60, 1080p30, 1080i, 720p60, 720p30, 576p, 576i, 480p
Dimensions: 112 x 75 x 19 mm / 4.4 x 3 x 0.75 in
Weight: 106 g / 3.7 oz
Comes with: Elgato Game Capture HD60S, USB cable, HDMI cable