Rosewill’s RNG-407-DualV2 allows you to add 2 Gigabit Ethernet ports to a client, server or workstation through a single PCI Express slot. It is fully compliant with Microsoft NDIS5, NDIS6 (IPv4, IPv6, TCP, UDP) Checksum and Segmentation Task-offload (Large-send and Giant -send) features. You’ll also get support for IEEE 802 Layer 2 priority encoding and IEEE 802.1Q Virtual bridged Local Area Network (VLAN) to lower CPU utilization, radically enhancing performance on your network server.
Note:
Model Number: RNG-407-Dualv2
SKU: 33-166-096
Weight - Gross (lbs): 0.2100
Product Weight - Net (kg): 0.21
Product Length (in.): 8.2
Product Width (in.): 5.6
Product Height (in.): 1.4
Product Length (cm): 20.828
Product Width (cm): 14.224
Product Height (cm): 3.556
Brand: Rosewill
Interface: PCI-Express
Package Contents: 1x RNG-407-Dual Dual Port Gigabit Ethernet PCIe Card 1x User Manual / Driver CD 1x Low Profile Bracket
Standards: IEEE802.3, IEEE802.3u, IEEE802.3ab
Features: Designed to Meet PCI Express Specification Revision 1.1, compatible with x4, x8, x16 Single-lane (or x1) PCI Express Throughput Supports Rate of 2.5Gbps Fully Compliant with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab 10/100/1000M Data Auto-negotiation 9K bytes Jumbo Frame Support LEDs Indicate the Status of Data Transmission Support Wake On Lan (WOL) Power Management Full Duplex Mode Doubles the Network Connections Speed. OS support: Windows 8 (32/64 bit) Windows 7 (32/64 bit) Vista (32/64 bit) Windows XP (32/64 bit) Mac OS X 10.5, 10.6, 10.7, 10.8 Linux 2.6.x and higher kernel OS