Robohelp Server v.9.0

Adobe® RoboHelp Server® 9 software is a web feedback analytics tool and a robust way to manage access to content. It effortlessly and painlessly collects usage information on Application Help, Knowledge Bases, Policies & Procedures, eLearning Content and Product Manual content. Unlike other tools, it is specially developed for the needs of technical communicators as a way to improve content. It is also possible to publish to special Areas that can be managed like separate websites. It even has the option of limiting access via user/password authentication. This server database application is used as a companion to the popular Adobe® RoboHelp ® 9 authoring application. To find out more about Adobe RoboHelp, the authoring application, see the links at the end of this guide.

Manufacturer Part Number
65100003AC00A00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Licensing Program:: Adobe Volume Licensing Cumulative License Program (CLP)

Processor:

  • Intel Pentium 4+ or compatible
Operating System:
  • Windows Server 2003 with Service Pack 2
  • Windows Server 2008 R2 (64-bit)
  • Windows Server 2008 with Service Pack 2
  • Windows XP with Service Pack 3
  • Windows 7
Hard Disk:
  • 300 MB of space
  • Additional free space may be needed during installation
Memory:
  • 256 MB of RAM (512 MB is recommended)
Others:
  • For Microsoft® Windows® operating systems, the supported browsers are Microsoft Internet Explorer 6, 7, 8, and Firefox 3.x.