NVIDIA GeForce GTX 950 GAMING Graphic Card

The EVGA GeForce GTX 950 features a true gaming GPU designed for every PC gamer. It's built to the exact specifications of the GeForce GTX family and powered by NVIDIA Maxwell - the most advanced GPU architecture ever created - to deliver 3x the performance of previous-generation cards. More powerful than any console, this card delivers a truly interactive, cinematic experience in the latest games with advanced effects driven by NVIDIA GameWorks and DirectX 12.

Ready to get real about gaming? Experience the performance of the new EVGA GeForce GTX 950 today.

Manufacturer Part Number
02G-P4-1952-KR
EAN/UPC
0843368039837,843368039837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 950
  • 768 CUDA Cores
  • 1025 MHz Base Clock
  • 1190 MHz Boost Clock
  • 49.2GT/s Texture Fill Rate

Memory

  • 2048 MB, 128 bit GDDR5
  • 6610 MHz (effective)
  • 105.76 GB/s Memory Bandwidth

Cooling

  • ACX Single Fan

Interface

  • PCI-E 3.0 16x
  • DVI-I, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 4

  • 240Hz Max Refresh Rate
  • Max Analog : 2048x1536
  • Max Digital : 4096x2160

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 6.8in - 172.72mm
  • Width: Dual Slot
Operating System Support
  • Windows 10
  • Windows 8 & 8.1
  • Windows 7
  • Windows Vista
  • Windows XP
Requirements
  • Minimum of a 350 Watt power supply.
  • Total Power Draw : 110 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.