TN660 Remanufactured Laser Toner Cartridge

Verbatim offers an extensive range of monochrome (black) laser cartridges. Every cartridge is manufactured to the highest standards, print-tested prior to packaging, and performance is benchmarked against the OEM, guaranteeing quality and consistency, page after page.Every Verbatim laser cartridge is backed by a Limited Lifetime Warranty.

And, if one of our cartridges damages your printer, we will reimburse you for the cost of the repair.

Manufacturer Part Number
99359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 99359

Pack Size: 1 Toner Cartridge

Country of Origin: US

Tariff Code: 8443.99.2550

Warranty: Toner Limited Lifetime Warranty

Minimum Order Qty: 4 (1 Toner Cartridge)

Pallet Qty: 80 (1 Toner Cartridge)

Packaging Information

L x D x H (in):

13.00 x 4.75 x 8.13

(33.02 x 12.07 x 20.65 in cm)

Weight: 1.50 lbs ( 0.68 kg )

UPC#: 02394299359 9

Master Case Information

L x D x H (in):

13.50 x 10.25 x 17.38

(34.29 x 26.04 x 44.15 in cm)

Weight: 7.08 lbs ( 3.21 kg )

UPC#: 5002394299359 4