Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Optical
Display Technology : DLP (0.55" DMD)
Light Output(Lumens) : 3000 normal
Resolution :
- Native : SVGA 800 x 600
- Maximum : 1080p 1920 x 1080
Contrast Ratio (up to) : 10,000:1 with Dynamic Contrast
Lamp Type : 195W AC, 160W in Eco-mode
Lamp Life (up to) : 4500 hours normal / 6000 hours eco
Screen Size (diagonal) : 30 to 300 in. / 0.76 to 7.6m
Throw Ratio : 1.95 to 2.15
Projection Distance : 3.9 to 43 ft. / 1.2 to 13.1m
Projector Angle : 12.8° tele / 14° wide
Lens :
- Zoom : 1 to 1.1
- Focus : Manual
- F number, fnumber : F=2.41 to 2.55, f=21.8 to 24mm
- Keystone Correction : +/- 40°
Signal Compatibility/Connectivity
Synchronization Range :
- Horizontal (Analog/Digital) : 15-100 kHz
- Vertical (Analog/Digital) : 50-120 Hz (24Hz Blu-Ray, 24P)
Supported Video Standards : NTSC 4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM
SD/HD Video Signal Compatibility : 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility : SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility : Yes
Input/Output Terminals :
- RGB1(analog) : VGA 15-pin D-sub, Component video using ADP-CV 1E
- RGB2(digital) : HDMI(MHL) w/HDCP
- Video 1 : RCA
- Audio 1 : 1/8 in. stereo
Audio : 2W speaker
External Control : RS-232, IR
Sync Compatiblity : Separate Sync / Composite Sync / Sync on G
Electrical
Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 2.5A / 1.1A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 237W / 198W / 0.3W
Mechanical
Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) : 12.6 x 9.8 x 4.0 in. / 324 x 250 x 101mm
Net Weight : 5.8 lbs. / 2.6 kg
Fan Noise : 34 dB normal / 30 dB eco
Regulations : USA UL60950-1 FCC Part 15 Class B, Canada CSA60950-1, NOM
Environmental
Operating Temperature : 41-104°F / 5-40°C
Storage : -4-122°F / -20-50°C
Limited Warranty
2 years. First year Instacare Service. Lamp warranty is 1 year or 500 hours, whichever comes first.
Additional Features
- AutoSense
- Built-in wall color correction
- Advanced AccuBlend
- Kensington lock slot
- Image magnification
- Auto Power On
- Sleep timer
- Closed Captioning
- Virtual Remote
- ECO Mode technology
- Discreet source keys
- Direct power-off
- BrilliantColor
- Carbon savings meter
- 3D ready
Ships With
- Remote control
- Batteries
- Power cord
- RGB signal cable
- User manual
- Quick Start Guide
- Product registration card