TH-49AF1U Digital Signage Display

  • Adaptable, versatile and highly reliable thanks to a high-performance SoC (System on a Chip) - 1GHz quad-core CPU, 1GB of memory, and 8GB internal storage (total capacity of storage including OS)
  • Quick, simple installation and operation without need for external devices and cables
  • Brightness of 500cd/m2, excellent resolution and off-axis visibility even in bright environments using an IPS surface panel

Manufacturer Part Number
TH-49AF1U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Size

49"

Brightness (cd/m2)

500cd/m2

Bezel Width

6.3mm

Mounting

Landscape / Portrait

Built-in Speakers

Yes

DIGITAL LINK (HD BaseT)

No

Protective Glass

No

SlotNX

No

Dimensions

1093 x 623 x 72 mm/ 43.1″ x 24.6″ x 2.8″
1093 x 623 x 57 mm/ 43.1″ x 24.6″ x 2.3″ (excluding handle)

Weight

Approx: 42.6 lbs.