SATA III 6Gb/s MTS800 M.2 SSD

Transcend's MTS800 M.2 SSD's next generation SATA III 6Gb/s interface and ultra compact dimensions make it best suited to address the high performance needs and strict size limitations of small form factor devices. This means it is perfect for use in today's modern Ultrabooks and thin and light notebooks. With the latest SATA III 6Gb/s specification, powerful controller, and exceptional transfer speeds of up to 560MB/s read and 460MB/s write*, the M.2 SSD easily handles everyday computing tasks as well as demanding multimedia applications.

Intel Smart Response Technology

Transcend's SATA III 6Gb/s MTS800 M.2 SSD supports Intel® Smart Response Technology (ISRT), which allows you to configure your computer system with an SSD used as cache memory between the hard disk drive and system memory. This provides the advantage of having a hard disk drive for maximum storage capacity while delivering an SSD-like overall system performance experience.

ISRT works by monitoring which programs and files you access most frequently and stores them on the SSD. As a result, application launch speed and overall system responsiveness are significantly improved, while the large capacity of the hard drive is free to store all your other programs and files. In this configuration, only one drive letter is displayed; no additional drive letter is required for the SSD used as cache.

Manufacturer Part Number
TS1TMTS800
EAN/UPC
0760557834359,760557834359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 32GB, 64G, 128GB, 256GB, 512GB, 1TB
Dimensions: 80.0mm × 22.0mm × 3.5mm (3.15" x 0.87" x 0.14")
Weight: 9g (0.32 oz)
Storage Media: MLC NAND Flash memory
Operating Voltage: DC 3.3V±5%
Operating Temperature: 0°C(32°F) to 70°C(158°F)
Certificates: CE, FCC, BSMI
Warranty: Three-year Limited Warranty (The 3 years warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years.)

Please access here for more information about Transcend Warranty Policy.
*Note: Speed may vary due to host hardware, software, usage and storage capacity.
System Requirements: Desktop or notebook computer with a M.2 (MTS800) interface
(A SATA 6Gb/s port is needed for best performance)

Required OS:

  • Windows XP/Vista/7/8
  • Linux Kernel 2.6.31, or later