Stick Up Cam

Weather-resistant and wire-free, mount Stick Up Cam anywhere to see, hear, and speak with your visitors

Manufacturer Part Number
88SC000FC100
EAN/UPC
0852239005154,852239005154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rechargeable Battery: 6-12 months of battery life with regular usage
Audio: Two-way audio with noise cancellation
Warranty: 1 year on parts, lifetime purchase protection
Dimensions: 4.98 in. x 2.43 in. x 1.45 in.
Video: HD
Operating Temperature: -5 ºF to 120 ºF
Field of view: 80 degrees
Night Vision: Infrared LEDs
EncrYption: Bank-grade

Everything you need is included

  • Ring Stick Up Cam
  • Security Mount
  • Quick Release Mount
  • Screwdriver Handle
  • Screwdriver Bit
  • Drill Bit
  • Micro USB Charging Cable
  • Installation Screws & Anchors
  • Quick Setup Guide