GP62 Leopard Pro-870 Notebook

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

PCI-E GEN3x 4 SSD – LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

“SHIFT” – BOOST PERFORMANCE UNDER CONTROLLED NOISE & TEMPERATURE

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between three profiles “Sport,” “Comfort,” and “Green” to reach balance between system performance and comfortable user experience.

LATEST ARCHITECTURE DDR4-2133 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST 3: KEEP CALM UNDER PRESSURE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 3 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. The thermal system, therefore, actively and effectively push heat out of the laptop.

Manufacturer Part Number
9S7-16J522-870
EAN/UPC
0824142128640,824142128640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GP62 Leopard Pro-870
Item Code 9S7-16J522-870
Marketing Name GP62 Leopard Pro-870
OS Windows 10
CPU Intel® Core™ i7-6700HQ
CPU Speed 2.6-3.5GHz w/ Turbo Boost
Chipset Intel® HM170
Color Aluminum Black
Screen Size 15.6" Full HD Non Reflection
Resolution 1920x1080 (16:9)
GPU NVIDIA® GeForce® GTX 960M
Video Memory 2GB GDDR5
Keyboard Steel Series Single backlight with Anti-Ghost key+ silver lining
Audio Nahimic Sound
Speaker Speakers x 4 (2W)
Memory 16GB (8G*2) DDR4 2133MHz
HDD Capacity 256GB M.2 SATA
Optical Drive Type DVD Super Multi
LAN Killer Gaming Network E2400
WLAN Intel 3165 Stone Peak 1 (1x1)+BT4.0 M.2 type
Bluetooth BT 4.1
Card Reader SD (XC/HC)
Webcam 1080p FHD
USB USB 3.0 x 2 USB 2.0 x 1
Video Port HDMI 1.4*1, mDP v1.2*1, USB 3.0 Type C*1
Audio Port Headset AMP + Gold Flash jacks
AC Power Adaptor 120W
Battery Pack 6 cell
Dimension 15.07"x9.82"x1.27"~1.48"
Weight 10.22 lbs
Manufacturer Warranty 2 year Limited warranty (Include 1 Year Global)
MSRP 1099
Powered by TCPDF (www.tcpdf.org)
bladsy 1 / 1