VIVOTEK’s FD8166A is an ultra-mini fixed dome network camera with a tiny diameter of only 90 mm. Due to its compact and intelligent design and affordable price, the FD8166A is an ideal indoor surveillance solution that suits a wide variety of applications, such as retail, office, or boutiques, or to monitor elevators or other public areas.
Equipped with a 2 megapixel Full HD sensor enabling viewing resolution of 1920x1080 at 30 fps, the FD8166A is capable of capturing high-definition images whether in high contrast or low light environments by deploying WDR and SNV technology. When combined with VIVOTEK’s Smart Stream II technology, the FD8166A can reduce both bandwidth and storage consumption by up to 50%* while retaining the same superb image quality as a Full HD camera.
As an all-in-one camera, the FD8166A is designed for easy installation and equipped with Power over Ethernet (PoE) functionality, making setup both quick and simple. The FD8166A is also completely compatible with VIVOTEK's free 32-channel recording software. With all of these benefits and more, the FD8166A is a sure bet to fulfill your surveillance needs.
Note:
Model : FD8166A
System Information :
CPU : Multimedia SoC (System-on-Chip)
Flash : 128 MB
RAM : 256 MB
Camera Features :
Image Sensor : 1/2.8" Progressive CMOS
Maximum Resolution : 1920 x 1080 (2MP)
Lens Type : Fixed-focal
Focal Length : f = 2.8 mm
Aperture : F1.8
Field of View : 113° (Horizontal)
63° (Vertical)
136° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Minimum Illumination : 0.05 Lux @ F1.8
Pan Range : 45°
Tilt Range : 33° ~ 90°
Pan/Tilt/Zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built-in)
On-board Storage : Slot type: MicroSD/SDHC/SDXC card slot
Seamless Recording
Video :
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps@ 1920x1080
In both compression
Maximum Streams : 4 simultaneous streams
S/N Ratio : 47 dB
Dynamic Range : 70 dB
Video Streaming : Adjustable resolution, quality and bitrate
Smart Stream II
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, 3D noise reduction
Audio :
Audio Capability : Audio input
Compression : G.711, G.726
Interface : Built-in microphone
Effective Range : 5 meters
Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 Base-TX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video :
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection
Alarm and Event :
Alarm Triggers : Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP, NAS server and SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General :
Connectors : RJ-45 cable connector for 10/100Mpbs Network/PoE connection
Digital input*1
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 1
Power Consumption : Max. 3 W
Dimensions : Ø 90 x 50 mm
Weight : 144 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : Starting Temperature: 0°C ~ 50°C (32°F ~ 122°F )
Working Temperature: -10°C ~ 50°C (14°F ~ 122°F )
Humidity : 90%
Warranty : 24 months
System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~43 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories :
Others : Quick installation guide, warranty card, screws pack, focus kit