FE9181-H Network Camera

VIVOTEK’s FE9181-H is an unique H.265 fisheye fixed dome network cameras, featuring a detailed 5-Megapixel CMOS sensor that produces superb image clarity. By employing H.265 compression technology and VIVOTEK’s Smart Stream II technology, the camera can reduce both bandwidth and storage consumption by up to 80%* while retaining the highest standard of image quality.

Equipped with a fisheye lens for 180° panoramic view (wall mount) or 360° surround view (ceiling/floor mount) with zero blind spots, the cameras are able to provide coverage of wide, open areas, such as airports, shopping malls, retail stores, offices and more.

The FE9181-H is equipped with a removable IR-cut filter and WDR Pro technology, empowering the cameras to maintain optimal image quality around the clock and unparalleled visibility in high-contrast lighting environments.

Manufacturer Part Number
FE9181-H
EAN/UPC
4712123675633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FE9181-H: WDR Pro
System Information :

CPU : Multimedia SoC (System-on-Chip)
Flash : 128 MB
RAM : 512 MB
Camera Features :

Image Sensor : 1/1.8" Progressive CMOS in 3096x2094
Maximum Resolution : 1920x1920
Lens Type : Fixed-focal
Focal Length : f = 1.47 mm
Aperture : F2.2
Field of View : 180° (Horizontal)
180° (Vertical)
180° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Pro
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.18 Lux @ F2.2 (Color)
0.001 Lux @ F2.2 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage : Slot type: Micro SD/SDHC/SDXC card slot
Seamless Recording
Video :

Compression : H.265, H.264, MJPEG
Maximum Frame Rate : H.265 & H.264:
30 fps @ 1920x1920
MJPEG:
12 fps @ 1920x1920
Maximum Streams : 4 simultaneous streams
S/N Ratio : 42.3 dB
Dynamic Range : 100 dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream II
Image Settings : Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, 3D noise reduction; Adjustable image size, quality and bit rate, defog; Pixel counter
Audio :

Audio Capability : Two-way audio (full duplex)
Compression : G.711, G.726
Interface : Built-in microphone
External microphone input
External line output
Effective Range : 5 meters
Network :

Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS, NTCIP
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video :

Video Motion Detection : Five-window video motion detection
Alarm and Event :

Alarm Triggers : Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP, NAS server and SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD Card
General :

Connectors : RJ-45 cable connector for Network/PoE connection
Audio input*1
Audio output*1
DC 12V power input*1
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3at PoE Class 0
Power Consumption : Max. 5.5 W
Dimensions : Ø 139 x 38 mm
Weight : 345 g
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: 0°C ~ 50°C (32°F ~ 122°F)
Working Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Humidity: 90%
Warranty : 36 months
System Requirements :

Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~43 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories :

CD : User's manual, quick installation guide, Installation Wizard 2, VAST
Others : Quick installation guide, warranty card, alignment sticker, desiccant bag, screw driver, screws pack, I/O cable, mounting bracket, software CD