Small businesses need protection against today’s sophisticated cyberattacks and zero-day threats. Check Point 700 appliances are high performance, integrated devices offering firewall, VPN, antivirus, application visibility and control, URL filtering and email security, all in a compact desktop form factor that is simple to configure and manage.
Benefits
Advanced security for small business
Uncompromising performance
Simple
Note:
Specifications
Hardware Specifications
Performance (Real-World Traffic Blend) ¹
SecurityPower¹: 75
Firewall Throughput (Mbps): 750
Threat Prevention (Mbps): 100
Performance (Lab RFC 3511, 2544, 2647, 1242 Tests):
Firewall UDP 1518 Byte Packets (Mbps): 2,000
VPN AES-128 Throughput (Mbps): 250
Connections per Second: 15,000
Concurrent Connections: 400,000
Mobile Access (concurrent users): 100
Hardware
WAN: 1x 10/100/1000Base-T RJ-45 port
DMZ: 1x 10/100/1000Base-T RJ-45 port
LAN Switch: 6x 10/100/1000Base-T RJ-45 ports
Wi-Fi Option: 802.11 a/b/g/n/ac MIMO 3x3
Radio band: 1 Band: 2.4Ghz/5Ghz
Console Port: 1x RJ-45, 1x Mini USB
USB Port: 1x USB 3.0
SD Card Slot: Micro SDHC slot
3G/4G Modem Support: Yes
Dimensions
Enclosure: Desktop
Dimensions WxHxD: 210 x 42.5 x 155 mm, 8.3 x 1.7 x 6.1 in.
Weight: 1.3 kg (2.8 lbs.)
Environment
Operating Environment: 0ºC ~ 40ºC
Storage Environment: -45ºC ~ 60ºC (5~95%, non-condensing)
Power Requirements
AC Input: 110 – 240V, 50 – 60 Hz
Power Supply Rating: 12V/3.33A 40W desktop adaptor
Power Consumption (Max): 25W (non-Wi-Fi), 30W (Wi-Fi option)
Heat Dissipation: 85.3 BTU/hr (non-Wi-Fi), 102.4 BTU/hr (Wi-Fi option)
Certifications
Safety: UL/c-UL / IEC 60950 CB
Emissions: EMC: EN55022 Class B / FCC: Part 15 Class B
Environment: RoHS
¹ performance measured with a real-world SMB HTTP traffic blend, a typical rule-base, NAT, logging and the most secure threat