730 Network Security/Firewall Appliance

Small businesses need protection against today’s sophisticated cyberattacks and zero-day threats. Check Point 700 appliances are high performance, integrated devices offering firewall, VPN, antivirus, application visibility and control, URL filtering and email security, all in a compact desktop form factor that is simple to configure and manage.

Benefits

Advanced security for small business

  • Secures against malware, spam and dangerous applications and websites

Uncompromising performance

  • Delivers Internet speeds up to 200 mbps of real world throughput
  • Maintains full Internet performance, even as features are enabled

Simple

  • Designed to be simple without dedicated IT security
  • Intuitive web-based management allows configuration within minutes
  • Simplify security management with optional Managed Security Services

Manufacturer Part Number
SG730NGTPWUSBUN1Y
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Hardware Specifications

Performance (Real-World Traffic Blend) ¹

SecurityPower¹: 75
Firewall Throughput (Mbps): 750
Threat Prevention (Mbps): 100

Performance (Lab RFC 3511, 2544, 2647, 1242 Tests):

Firewall UDP 1518 Byte Packets (Mbps): 2,000
VPN AES-128 Throughput (Mbps): 250
Connections per Second: 15,000
Concurrent Connections: 400,000
Mobile Access (concurrent users): 100

Hardware

WAN: 1x 10/100/1000Base-T RJ-45 port
DMZ: 1x 10/100/1000Base-T RJ-45 port
LAN Switch: 6x 10/100/1000Base-T RJ-45 ports
Wi-Fi Option: 802.11 a/b/g/n/ac MIMO 3x3
Radio band: 1 Band: 2.4Ghz/5Ghz
Console Port: 1x RJ-45, 1x Mini USB
USB Port: 1x USB 3.0
SD Card Slot: Micro SDHC slot
3G/4G Modem Support: Yes

Dimensions

Enclosure: Desktop
Dimensions WxHxD: 210 x 42.5 x 155 mm, 8.3 x 1.7 x 6.1 in.
Weight: 1.3 kg (2.8 lbs.)

Environment

Operating Environment: 0ºC ~ 40ºC
Storage Environment: -45ºC ~ 60ºC (5~95%, non-condensing)
Power Requirements
AC Input: 110 – 240V, 50 – 60 Hz
Power Supply Rating: 12V/3.33A 40W desktop adaptor
Power Consumption (Max): 25W (non-Wi-Fi), 30W (Wi-Fi option)
Heat Dissipation: 85.3 BTU/hr (non-Wi-Fi), 102.4 BTU/hr (Wi-Fi option)

Certifications

Safety: UL/c-UL / IEC 60950 CB
Emissions: EMC: EN55022 Class B / FCC: Part 15 Class B
Environment: RoHS

¹ performance measured with a real-world SMB HTTP traffic blend, a typical rule-base, NAT, logging and the most secure threat