XG 210 Network Security/Firewall Appliance

Sophos XG Firewall - The ultimate security package

With an interface designed to eliminate unnecessary complexity, it enables you to use the powerful features without needing to become an IT security expert.

Advanced protection kept simple
Most firewall products make you set up and manage policies across multiple modules or screens. Not Sophos. We provide a powerful unified policy model that allows you to manage, view, filter, and sort all your user, application and network policies on a single screen.

Potent, powerful … fast
We’ve engineered XG Firewall to deliver outstanding performance. Our appliances are built using Intel multi-core technology, solid-state drives, and accelerated in-memory content scanning. In addition Sophos FastPath packet optimization technology ensures you’ll always get maximum throughput.

On-box reports included as standard
With hundreds of built-in reports you’ll know exactly what’s happening with your users and your network. You get detailed reports as standard, stored locally with no separate tools required. And our unique User Threat Quotient reports show you which of your users are putting your security at risk.

More-in-one protection
You get all the next-gen firewall features you need plus features you can’t get anywhere else - including our revolutionary Security Heartbeat™, full web application firewall, and complete email anti-spam, encryption and DLP. No extra hardware. No extra cost. Simply choose what you want to deploy.

Simply manage multiple firewalls
Sophos Firewall Manager provides a single console for the complete central management of multiple SF-OS firewalls. And if you also want to consolidate reporting across multiple SF-OS, Sophos UTM v9.x and Cyberoam OS appliances then with Sophos iView, you can.

Manufacturer Part Number
XG21TCHUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Performance

Firewall throughput: 14 Gbps
VPN throughput: 1.35 Gbps:
IPS throughput: 2.7 Gbps
Antivirus throughput (proxy): 2.3 Gbps
Concurrent connections: 8,200,000
New connections/sec: 135,000 
Maximum licensed users: unrestricted

Physical interfaces

Storage (local quarantine/logs):
integrated SSD
Ethernet interfaces (fixed): 6 GE copper
No. of FleXi Port slots: 1
FleXi Port modules (optional):

  • 8 port GE copper
  • 8 port GE SFP*
  • 2 port 10 GE SFP+*
  • 4 port 10 GE SFP+*
  • 4 port GE copper
  • LAN bypass

I/O ports:

  • 2 x USB 3.0 (front)
  • 1 x USB 2.0 (rear)
  • 1 x COM (RJ45)(front)
  • 1 x VGA (rear)

Display: Multi-function LCD module

Power supply: Internal autoranging 110-240VAC, 50-60 Hz

Physical specifications

Mounting:
1U rack mount (2 rackmount ears included)

Dimensions Width x Depth x Height: 

  • 438 x 292 x 44mm
  • 17.24 x 11.5 x 1.75 inches
Weight:
  • 5 Kg / 11.02 lbs (unpacked)
  • 6.9 Kg / 15.21 lbs (packed)
Environment

Power consumption:
  • XG 210: 19W, 65 BTU/hr (idle) 29W, 99 BTU/hr (full load)
  • XG 230: 21W, 72 BTU/hr (idle) 35W, 120 BTU/hr (full load)
Operating temperature:
  • 0-40°C (operating)
  • -20 to +70°C (storage)
Humidity: 0%-90%, non-condensing

Product Certifications

Certifications: 
CB, CE, FCC Class A, IC, VCCI, RCM, UL, CCC