Expansion Module

Manufacturer Part Number
817040-B21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports:

MPO 40-GbE port (IEEE 802.3ba Type 40Gbase-SR4)

Connector type:

MPO

Dimensions:

5.19” x 0.72” x 0.54”

Weight:

0.08 lb

Transceiver form factor:

QSFP+

Operating temperature:

32ºF to 158ºF (0ºC to 70ºC)

Operating relative humidity:

5% to 95%, noncondensing

Non-operating temperature:

-4ºF to 176ºF (-20ºC to 80ºC)

Altitude:

Up to 10,000 ft. (3 km)

Cable type:

Multimode fiber

Maximum distance:

Up to 100m (OM3); up to 150m (OM4)