8GB NVDIMM Single Rank x4 DDR4-2133 Module

Do you need to increase the performance of your data center database and analytics applications? HPE Persistent Memory products deliver the performance of memory with the persistence of traditional storage. The HPE 8GB NVDIMM Module is the first offering in the HPE Persistent Memory product category.

Customers are looking for offerings that enable faster business decisions and the HPE Persistent Memory portfolio delivers outstanding performance to put data to work more quickly in your business. The HPE 8GB NVDIMM Module has the resiliency you have come to expect from storage technology by utilizing higher endurance DRAM and components that help verify data is moved to non-volatile technology in the event of a power loss.

HPE Persistent Memory offerings are not just new hardware technology but a complete software ecosystem designed to work with today’s applications and workloads, including databases and analytics workloads.

Manufacturer Part Number
782692-B21
EAN/UPC
0888793356234,888793356234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NVDIMM type

  • NVDIMM-N

NVDIMM rank

  • Single Rank

NVDIMM capacity

  • 8GB

Native speed (MT/s)

  • 2,133

Non-volatile media

  • NAND Flash

Backup power source

  • HPE Smart Storage Battery

Max number of NVDIMMs

  • 16 (DL360/DL380 Gen9) or 2 (BL460c Gen9)

Compatible DIMM types

  • RDIMMs only

What’s included

  • HPE 8GB NVDIMM
Warranty :
  • 1-year parts only