Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features: Processor: Intel® Xeon® E5-2620 v4 (8 core, 2.1 GHz, 20MB, 85W)
Number of processors:
Processor core available: 8
Form factor (fully configured): 1U
Power supply type: (1) 550W factory integrated power supply kit
Expansion slots:
- (3) PCIe
- For detail descriptions reference the QuickSpecs
Memory: Memory, standard: 8GB (1x8GB) RDIMM
Memory slots: 8 DIMM slots
Memory type:
Storage: Included hard drives: (4) LFF None ship standard
Optical drive type: None ship standard
Controller Cards: Network controller: 1Gb 361i Ethernet Adapter 2 Ports per controller
Storage controller: Dynamic Smart Array B140i
Dimensions and weight: Dimensions (W x D x H): 17.11 X 23.9 X 1.69 in (43.46 X 60.70 X 4.29 cm)
37.44 lb (17 kg)
Server management: Infrastructure management: iLO Management (standard), Intelligent Provisioning (standard), iLO Essentials(optional), iLO Scale-Out(optional) iLO Advanced (optional)
What's included:Warranty: