ProLiant DL60 Gen9 E5-2609v4 8GB-R B140i 4LFF NHP SATA 900W PS Server/S-Buy

The HPE ProLiant DL60 Gen9 Server provides the right density, performance and manageability for file and print, messaging, collaboration workloads and cloud environments. All in a compact 1U chassis at an affordable price to meet the needs of cost conscious service providers and SMBs.

Manufacturer Part Number
860639-S01
EAN/UPC
0190017060965,190017060965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Number of processors :

  • 1 or 2

Processor core available : 14 or 12 or 10 or 8 or 6 or 4
Form factor (fully configured) : 1U
Power supply type : (2) Entry-Level
Expansion slots :
  • (3) Maximum - For detail descriptions reference the QuickSpecs


MemoryMemory : Memory slots : 8 DIMM slots
Memory type :
  • DDR4 SmartMemory


StorageStorage :Drive description :
  • (4) LFF SAS/SATA/SSD or
  • Hot plug and/or Non-hot plug, depending on model


Controller CardsController Cards : Network controller : 1Gb 361i Ethernet Adapter; Optional FlexibleLOM on riser; Depending on model
Storage controller : Dynamic Smart Array B140i or; H240 Host Bus Adapter or; Smart Array P440/4GB; Depending on model

Dimensions and weightDimensions and weight :


Server managementServer management : Infrastructure management : iLO Management (standard), Intelligent Provisioning (standard), iLO Essentials(optional), iLO Scale-Out(optional) iLO Advanced (optional)