2-bay Consumer NAS

LinkStation™ 520
Network Attached Storage: Fast Forward

2-bay Consumer NAS

Buffalo™ Technology’s LinkStation™ 520D series is a customisable, large capacity Network Attached Storage solution with great flexibility.

The LS520D features a robust Dual Core processor and is super-fast with impressive start-up and shut down speed as well as read and write speeds up to 100 MB/s!

The LS520 makes intensive data storage tasks easy, and users can choose from RAID (Linear/0/1) support for customised capacity and redundancy according to their specific needs. Backups are also made easy with NovaStor’s NovaBACKUP Buffalo Edition for PC, or TimeMachine for Mac.

LS520 users will enjoy its intuitive and quick interface and expanded power control features which include on/off scheduling, Wake on LAN, and HDD spin down. Thus enabling the LS520 to stop working when you do and greatly lessen its power consumption.

Buffalo’s LS520 is also DLNA compatible and works with 3rd party File Management apps for Android and iOS to help you step-up your Digital Life and/or seamlessly blend in to your existing set-up.

Buffalo™ Technology’s LS520D series is a two bay Network Attached Storage available fully populated with 2, 4, 6, or 8TB capacity.

Manufacturer Part Number
LS520DE-EU
EAN/UPC
4981254028971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

CPU Type: Realtek RTD1195N (Dual Core)

CPU Speed: 1.0GHz

Performance: 110+MB/s

RAM: DDR3 256MB

Internal Hard Drives

Number of Bays: 2

Total Capacity: Enclosure, 2TB, 4TB, 6TB, 8TB

Supported HDD Capacities: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, 8TB

Drive Interface: SATA 3Gb/s

Supported RAID Levels: 0, 1, Linear

LAN Interface

Standard Compliance: IEEE802.3ab / IEEE802.3u / IEEE802.3 Standard

Connector Type: RJ-45

LAN Ports: 1

Max Transmission Rate*: 10/100/1000 Mbps

USB Interface

Standard Compliance: USB 3.0 (USB 2.0 compatible)

Connector Type: USB type A

USB 3.0 Ports: 1

Max Transmission Rate*: Max: 5 Gb/s

Protocol Support

Networking: TCP/IP

File Sharing: CIFS/SMB, AFP, FTP

Management: HTTP

Time Synchronization: NTP

Other

Dimensions: 87x126x205mm

Weight: ≈ 2.5 kg

Operating Environment: -35°C, 20-80% (non-condensing)

Power Consumption in operation: 17.8 Watts

Power Consumption in standby: 3.9 Watts

Power Consumption in sleep mode: 0.6 Watts

Power Supply: External AC 100-240V, 50/60Hz

WebAccess: Yes

DLNA™ Media Server: Yes

NovaBACKUP Buffalo Edition: Yes

BitTorrent™: Yes

Apple Time Machine®: Yes

Apple Bonjour®: Yes

iTunes® Integration: Yes

Power Management System: Yes

Available Colours: Black

Client OS: Windows® 10 / 8.1 / 8 / 7; Mac® OS X 10.7 or later

Box contents: LinkStation 520, Setup CD-ROM, Quick Setup Guide, Ethernet Cable, AC Adapter, Warranty Statement

Note: * Some included optional utilities are not supported.

Product Part Numbers

Product Code

LS520DE-EU - 0TB

LS520D0202-EU - 2TB

LS520D0402-EU - 4TB

LS520D0602-EU - 6TB

LS520D0802-EU - 8TB