GC2870H VA LED Eye-care Monitor

Simple and Exquisite for Minimalist living

The GC2870H VA LED monitor brings viewing pleasure to everyday work and play with exquisite details on the exterior and striking visual performance delivered by wide color gamut, true 8-bit colot, 3000:1 high contrast ratio, 178°/178°wide-viewing angle, dual HDMI and BenQ's eye-caring design, which consists of BenQ‘s Flicker-free technology and Low Blue Light modes.

Manufacturer Part Number
9H.LEKLA.TBE
EAN/UPC
4718755063237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Glossy black / Texture black‎
Panel‎
LCD Size (inch)‎: 16:9‎
Display Area(mm)‎: 620.9x341.2‎
Pixel Pitch (mm)‎: 0.32‎
Brightness (typ)‎: 300‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: VA‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 20ms, 5ms (GtG) ‎
Display Colors‎: 16.7 M‎
Color Gamut‎: 85% NTSC‎
Color Bit‎: 8bits‎
Backlight‎: LED‎
Regulations‎
EPEAT‎: Silver‎
Regulations‎: 6‎
Energy Star‎: 6‎
Audio/Video Inputs/Outputs‎
Input/Output Connector‎: D-sub‎
Hor. Frequency (KHz)‎: 30~83‎
Ver. Frequency (Hz)‎: 50~75‎
Video Bandwidth (MHZ)‎: 205‎
Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 381.3x658.9x54.15‎
Dimensions(HxWxD mm)‎: 476.8x658.90x203.67‎
Net Weight (kg)‎: 5.5‎
Gross Weight (kg)‎: 7.4‎
Special Features‎
AMA‎: v‎
HDCP‎: v‎
Dynamic Power Saving (DPS)‎: v‎
Senseye®‎: v‎
Flicker-free Technology‎: v‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light‎: v‎
VESA Wall Mounting‎: v‎
Tilt (down/up)‎: -5~15‎
Speaker‎: No‎
K Locker‎: Yes‎
OSD Language‎: 17 languages‎
Included Accessories‎
Signal Cable‎: VGA Cable (1.5m) / HDMI 1.3 Cable (1.5m)‎
I/O‎
HDMI‎: 1.4*2‎
Headphone Jack‎: V‎
Power‎
Power Consumption (Eco mode)‎: 30.4W‎
Power Supply (90~264 AC)‎: Built-in‎
Power Consumption (On mode)‎: 38W‎
Power Consumption (Power saving mode)‎: < 0.5W‎
Power Consumption (Off mode)‎: < 0.5 W‎
Power Consumption (Base on Energy star )‎: 30W‎
Certification‎
Windows® 10 Compatible‎: v‎
Windows® 7 Compatible‎: v‎
Windows® 8 Compatible‎: v‎
Windows® 8.1 Compatible‎: v‎