The CSC16AC 16-Device AC Charging Station provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s ideal for education, office, commercial, retail, industrial and healthcare environments.
16 AC outlets provide convenient charging. Chromebooks and laptops charge through their AC adapters (up to 1,440 watts total).
The charging station provides comprehensive device protection, with steel construction and a powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering, and flow-through ventilation prevents overheating.
The charging station also provides clutter-free organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access.
The charging station is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for unrestricted device and service access, and removable dividers accommodate thicker devices. You can also convert the charging station to a mobile cart with Tripp Lite’s CSHANDLEKIT2 accessory and roll it where needed.
Note:
OUTPUT
Charging Ports / Amps: (16) 12A
PHYSICAL
Shipping Dimensions (hwd / in.): 24.92 x 33.66 x 23.62
Shipping Dimensions (hwd / cm): 63.3 x 85.5 x 59.99
Shipping Weight=102.5lbs
Unit Dimensions (hwd / in.): 18.8 x 30.3 x 21.6
Unit Dimensions (hwd / cm): 47.54 x 77.04 x 54.75
Unit weight= 75.17lbs
Color: Black
CERTIFICATIONS
Certifications: Tested to EIA-310-E, UL60950, FCC & IEC Class B
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS
WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty