H183X DLP Projector

HD ready home entertainment projector

  • HD ready – 3200 ANSI Lumens
  • Exceptional colour accuracy - Rec709
  • Easy connectivity - HDMI, VGA, 2W speaker
  • Lightweight and portable

Bright, portable and lightweight the HD ready H183X is your perfect home entertainment projector for watching TV shows, sports and movies or playing action-packed games on a huge screen.

Using an enhanced colour wheel, this projector is capable of providing you with exceptional colour accuracy for true to life colour reproduction on all your movies, TV shows and games.

Easy to setup and use with a built-in speaker and HDMI input. Perfect for connecting a laptop, PC, Blu-ray player, media streamer or games console. You can even take it round to a friend’s house for a sports event, movie night or games marathon with the optional carry bag (sold separately).

Manufacturer Part Number
H183X
EAN/UPC
0796435440046,796435440046,0796435812515,796435812515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” WXGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness: 3200 ANSI Lumens
Contrast Ratio: 25,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright: 8000/7000/6000/5000 (hrs)
Throw Ratio 3: 1.55 – 1.73:1
Zoom Type: 1.1x Manual
I/O Connectors: HDMI (1.4a 3D support), VGA (YPbPr/RGB), Composite, Audio In 3.5mm, Audio Out 3.5mm, RS232, USB service
Speaker (Watts): 2
Keystone Correction: ± 40° Vertical
Weight: 4.8 lbs (2.17 kg)
Dimensions (W x H x D): 298 x 230 x 96.5
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 115%
Projection Screen Size: 0.68 – 8.04m (26.87" to 316.5") Diagonal 16:10
Projection Distance: 1 – 12m
Projection Lens: F/2.5~2.67; f=21.86~24mm
Uniformity: 75%
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Input Lag (ms): 33
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Displayable Colors: 1073.4 Million
Noise Level (Eco mode): 29dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 225W Bright mode / 187W Eco mode (< 0.5W Standby)
Lamp Type: 195W
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
Warranty: 1 Year
RoHS: Compliant

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance