WP-20 Video Extender Transmitter

WP−20 is a 4K UHD, HDBaseT active wall plate with step−in auto switcher for HDMI, VGA and analog audio signals that supports resolutions up to 4K@60Hz (4:2:0). The device has EDID management, easy control options and audio embedding. The unit is a fully−featured step−in auto−switcher with the convenience and simplicity of a wall plate. Designed for deployment in any size room, the WP−20 is easy to install with browser−based configuration and single PoE cable for Ethernet connectivity and powering.

  • Max. Data Rate — 10.2Gbps (3.4Gbps per graphic channel).
  • Max. Resolution — 4K@60Hz (4:2:0) and WUXGA.
  • HDTV Compatible.
  • HDCP Compliant — Works with sources that support HDCP repeater mode.
  • HDMI Support — Deep Color, x.v.Color™ and 3D.
  • Automatic Live Input Detection — Based on video clock presence.
  • Automatic Input Selection — Based on manual selection or last connected input.
  • Automatic Analog Audio Detection & Embedding.
  • I–EDIDPro™ Kramer Intelligent EDID Processing™ — Intelligent EDID handling & processing algorithm ensures Plug and Play operation for HDMI systems.
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal to travel longer distances.
  • Range — Up to 130m (430ft) at normal mode (2K), up to 100m at normal mode (4K); up to 180m (590ft) ultra mode (1080p @60Hz @24bpp) when using BC–UNIKAT cables.
  • Lockable EDID.
  • Flexible Control Options — Via Kramer Protocol 3000, Ethernet and embedded Web pages over RS–232.
  • Digital Audio Format Support.
  • Mounting Option — For wall mounting, use Kramer's OWB–2G.

Manufacturer Part Number
WP-20(B)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 HDMI on an HDMI connector, 1 VGA on a 15–pin HD (F) connector, 1 unbalanced stereo audio on a 3.5mm mini jack

OUTPUTS

  • 1 HDBaseT on an RJ–45 connector, 1 unbalanced stereo audio on a 3.5mm mini jack

PORTS

  • 1 RS–232 3–pin terminal block, 1 Ethernet on an RJ–45 connector

CONTROLS

  • Remote switches for input switching and volume control, reset switch

STANDARDS

  • HDMI with Deep Color, x.v.Color™ and 3D
  • HDCP—works with sources that support HDCP repeater mode
  • HDBT certified

MAXIMUM ANALOG AUDIO LEVEL

  • 3.1Vpp

THD

  • 0.013%

SNR

  • –70dB

SUPPORTED WEB BROWSERS

  • Windows 7 and higher: Internet Explorer (32/64 bit) version 11, Firefox version 30, Chrome version 35
  • MAC: Chrome version 35, Firefox version 27, Safari version 7

MAXIMUM TRANSMISSION DISTANCE

  • 180m (590ft) up to 1080p @60Hz @24bpp in extended mode, 130m (430ft) up to 1080p @60Hz @36bpp in normal mode

POWER CONSUMPTION

  • 12V DC, 850mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

COOLING

  • Convection

ENCLOSURE TYPE

  • Aluminium

ENVIRONMENTAL REGULATORY COMPLIANCE

  • RoHs and WEEE

VIBRATION

  • ISTA 1A in carton (International Safe Transit Association)

COMPLIANCE STANDARDS

  • CE

INCLUDED ACCESSORIES

  • Power adapter

OPTIONS

  • Faceplates: WP–20–BLNK(W) P/N 68–80371099, WP–20–BLNK(B) P/N 68–80371199

WARRANTY

  • 7 years parts and labor

PRODUCT DIMENSION

  • 4.00cm x 1.00cm x 7.50cm (1.57" x 0.39" x 2.95" ) W, D, H

SHIPPING DIMENSION

  • 10.50cm x 6.50cm x 6.00cm (4.13" x 2.56" x 2.36" ) W, D, H

SHIPPING WEIGHT

  • 0.1kg (0.1lbs) approx