Small, light, bright: a great normal prime
A Large-Aperture 50 Mm Prime Lens Is A Must-Have For Serious Full-Frame Camera Users, And This Is An Excellent, Affordable Choice. The Optical Design Is State-Of-The-Art For High Image Quality, And The Large F1.8 Maximum Aperture Can Produce Gorgeous Background Bokeh. On Aps-C Format E-Mount Bodies It Provides Equally High Quality With An Equivalent Focal Length Of About 75 Mm.
Note:
Lens Specifications
Mount: Sony E-mount
Format: 35 mm full frame
Focal-Length: 50 mm
35 mm equivalent focal length (APS-C): 75 mm
Lens Groups / Elements: 5/6
Angle of View (35 mm): 47゚
Angle of View (APS-C): 32°2
Maximum aperture (F): 1.8
Minimum Aperture (F): 22
Aperture Blades: 7
Circular Aperture: Yes
Minimum Focus Distance: 1.48 ft (0.45 m)
Maximum Magnification ratio: 0.14 x
Filter Diameter: 49 mm
Hood Type: Round, bayonet type
Size & Weight
Dimensions (Diameter x Length): 2 3/4 x 2 3/8" (68.6 x 59.5 mm)
Weight: 6.6 oz (186 g)
What's In The Box