WP-110XL Video Extender Transmitter

The WP-110xl is an extended range wall plate transmitter for computer graphics video signals with resolutions up to and exceeding UXGA. It converts a computer graphics video signal into a twisted pair signal that it transmits to a compatible Kramer receiver.

  • HDTV Compatible.
  • Max. Resolution — WUXGA & 1080p.
  • Extended Transmission Range — Up to 250m (820ft).
  • EDID Capture — Copies and stores the EDID from a display device.
  • Power Connect™ System — A single connection to the transmitter or the receiver powers both units when the devices are within 150ft (50m) of each other.
  • Increased Interference Protection — Against noise, spikes and interference in adverse environments.
  • Cable — UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5.
  • Dimensions — 11.4cm x 3.5 cm x 11.4cm (4.49" x 1.4" x 4.49") US; 15.2cm x 3.5cm x 8.0/8.6cm (5.98" x 1.4" x 3.15/3.39") EU W, D, H.

Manufacturer Part Number
WP-110XL(B)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 VGA/UXGA on a 15–pin HD connector

OUTPUT

  • 1 twisted pair on an RJ–45 connector

VIDEO RESOLUTION

  • Up to WUXGA, 1080p

RANGE

  • Up to 250m (820ft)

COUPLING

  • AC

POWER CONSUMPTION

  • 12V DC, 70mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

WALL PLATE SIZE

  • 2 gang EU/US

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • 19” rack adapters for EU and US wall plates
  • Kramer on–wall boxes

PRODUCT DIMENSION

  • 15.10cm x 3.10cm x 8.60cm (5.94" x 1.22" x 3.39" ) W, D, H

PRODUCT WEIGHT

  • 0.2kg (0.4lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 13.60cm x 10.00cm (9.13" x 5.35" x 3.94" ) W, D, H

SHIPPING WEIGHT

  • 0.7kg (1.5lbs) approx