Active Wall Plate — Computer Graphics Video Receiver

The WP-120 is a wall plate receiver for computer graphics video signals with resolutions up to UXGA. It receives a twisted pair signal from the PT-110 transmitter (or other compatible Kramer transmitter) and converts it back into a computer graphics video signal.

  • HDTV Compatible.
  • Resolution — WUXGA & 1080p.
  • Twisted Pair Input — RJ–45 connector.
  • Level (Gain) and EQ (Peaking) Controls.
  • Sync Polarity Settings — H & V switches for improved monitor compatibility with the CAT 5 outputs.
  • System Range — Up to 100m (320ft), greater distances possible depending on resolution and cable.
  • Cable — UTP (unshielded twisted pair) or STP (shielded twisted pair) such as CAT 5.
  • Power Connect™ System — A single connection to the transmitter or the receiver powers both units when the devices are within 150ft (50m) of each other.
  • Dimensions — 6.9cm x 4.1cm x 11.4cm (2.71" x 1.63" x 4.49") US; 8.6cm x 4.1cm x 8.6cm (3.39" x 1.63" x 3.39") and 8cm x 4.1cm x 8cm (3.15" x 1.63" x 3.15") EU W, D, H.
  • Optional — RK–121WP 19" adapter (for EU size wall plates only).

Manufacturer Part Number
WP-120(G)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 RJ–45 LINE IN connector

OUTPUT

  • 1 XGA on a 15–pin HD (F) connector

MAX. RESOLUTION

  • WUXGA & 1080p

MAX. OUTPUT LEVEL

  • 1.5Vpp

DIFF. GAIN

  • 2.7%

DIFF. PHASE

  • 0.2Deg

K-FACTOR

  • <0.1%

S/N RATIO

  • 61dB

CONTROLS

  • Level: — 9.4dB to +2.2dB
  • EQ.: 0dB to +30.9dB

COUPLING

  • DC

POWER CONSUMPTION

  • 12V DC, 250mA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power supply

OPTIONS

  • RK–121WP 19" rack adapter

PRODUCT DIMENSION

  • 6.90cm x 3.50cm x 11.43cm (2.72" x 1.38" x 4.50" ) W, D, H

PRODUCT WEIGHT

  • 0.1kg (0.2lbs) approx

SHIPPING DIMENSION

  • 23.20cm x 13.60cm x 10.00cm (9.13" x 5.35" x 3.94" ) W, D, H

SHIPPING WEIGHT

  • 0.4kg (0.8lbs) approx