PopCharge Auto Passenger

Converts a cigarette lighter socket into a four-port USB power source.
The Manhattan PopCharge Auto Passenger is a fast charging adapter that uses a vehicle's auxiliary power port to keep mobile devices charged and ready while on the road. It features two USB ports at the charger and two additional ports at the end of the 1m (3-ft.) extension cable for charging passengers' devices. Capable of fast charging two tablets, smartphones, digital cameras, music players and more, or charging four devices simultaneously. A built-in surge protection system guards connected equipment from unexpected vehicle power fluctuations, and spring-loaded contacts ensure a good, reliable connection.

Manufacturer Part Number
406154
EAN/UPC
0766623406154,766623406154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • FCC
  • CE
  • RoHS2
Electrical
  • DC input voltage range: 12 – 24 V
  • USB power output: 4.8 A 5 VDC ±5% 24W
  • Surge protection
  • LED power indicator and port locator
Connections
  • Cigarette lighter plug
  • Type-A USB, female x 4: 4 x 1.2 A; 2 x 2.4 A (output)
Physical
  • Port extension cable: 1 m (3 ft.)
  • Plastic housing
  • 59 x 30 x 30 mm (2.3 x 1.2 x 1.2 in.)
  • 76.5 g (2.7 oz.)
Package Contents
  • PopCharge Auto Passenger
  • Double-sided tape
  • Instructions