PopCharge Auto

Converts a cigarette lighter socket into a USB power source.
The Manhattan PopCharge Auto is a fast charging adapter that uses a vehicle's auxiliary power port to keep mobile devices charged and ready while on the road. It features a single USB port capable of fast charging tablets, smartphones, digital cameras, music players and more. A built-in surge protection system guards connected equipment from unexpected vehicle power fluctuations, and spring-loaded contacts ensure a good, reliable connection.

Manufacturer Part Number
406130
EAN/UPC
0766623406130,766623406130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • FCC
  • CE
  • RoHS2
Electrical
  • DC input voltage range: 12 – 24 V
  • USB power output: 5 VDC ± 5% / 2.4 A, 12W
  • Surge protection
  • LED power indicator
Connections
  • Cigarette lighter plug
  • Type-A USB, female
Physical
  • Plastic housing
  • 45 x 26 x 26 mm (1.8 x 1 x 1 in.)
  • 14 g (0.5 oz.)
Package Contents
  • PopCharge Auto
  • Instructions