Kraken A.M.S Case For Apple 9.7" iPad Pro

ADAPTS TO YOUR LIFESTYLE

Kraken A.M.S. features a three-in-one case, transforming a heavy-duty Kraken A.M.S. case to a light-weight Perseus case. The Kraken A.M.S. case includes a detachable aluminum media stand, providing the option to attach a variety of interchangeable accessories, allowing you to use your device to its full potential.

Manufacturer Part Number
KN-APIPA3-BL000
EAN/UPC
0848891021441,848891021441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Kraken A.M.S. Case
  • Instruction booklet
Dimensions
  • Depth:0.65 in in
  • Width:7.30 in in
  • Height:10.05 in in
  • Weight:0.66 lb lb
Spec Sheets