AC Outdoor Power Supply

WayPoint30ADU Outdoor Power Supply provides 24VAC and/or 28VAC distributed via two (2) PTC protected outputs for powering CCTV Cameras, heaters, and other video accessories.

Manufacturer Part Number
WAYPOINT30ADU
EAN/UPC
0782239954223,782239954223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Electrical:
Input:
• Input: 115VAC, 50/60Hz, 3.0 amp
or 230VAC, 50/60Hz, 1.5 amp. • 153.55 BTU/Hr.:
• System AC input VA requirement: 345VA.
Output: Visual Indicators:
• Output options:
a. 24VAC @ 12.5 amp max.
b. 28VAC @ 10 amp max.
c. Both 24VAC and 28VAC
not to exceed 10 amp max.
• Output PTCs rated @ 9A. • Individual power output LED indicators.
• Illuminated master power switch.
Mechanical:
Environmental:
• Operating Ambient Temperature:
24VAC @ 12.5A output:
- 40oC to 60°C (-40oF to 140oF);
28VAC @ 10A output:
- 40oC to 70°C (-40oF to 158oF).
• Relative Humidity: 85%, +/- 5%.
• Storage Temperature: -40oC to 75oC (-40oF to 167oF).
• Operating Altitude:
-304.8 to 2000m (-1000 to 6,561.679 ft.).
• NEMA 4/4X, IP66-11 Rated enclosure for
outdoor use.
• Lightweight molded fiberglass reinforced polyester
enclosure is corrosion resistant and does not contain
halogens.
• Lockable stainless steel latches.
• Integral flanges simplify wall or pole mounting.
• Enclosure Dimensions (H x W x D approx.):
13.31” x 11.31” x 5.59” (338.1mm x 287.3mm x 142mm).
• Product weight (approx.): 15.45 lbs. (7.01 kg).
• Shipping weight (approx.): 16.75 lbs. (7.6 kg).