VNB-001-T2 - T2 Hybrid Laptop/Notebook Bag with Rucksack Option

The Veho T-2 hybrid super padded Laptop bag incorporates three handy carrying options.

The versatile Veho T-2 hybrid laptop bag is designed with the unique option to either carry as a traditional laptop bag with a handle or shoulder strap as well as rucksack straps to convert the T-2 into a rucksack. The rucksack straps conveniently tuck away when the T-2 is be used as a conventional bag. The T-2 also has the conventional sleeve to slot over a carry on flight bag handles for easy transportation through airports.

The T-2 offers your IT equipment ultimate protection with a super padded exterior and with inner padded compartments for up to a 17 inch laptop and a 10 inch tablet. Even when fully loaded with tech the T-2 offers additional space for notepads and other business essentials both in the main compartment and the additional outer zipped compartment.

Manufacturer Part Number
VNB-001-T2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions 410mm X 320mm X 130mm