Kaliber Gaming Konvert Universal Gaming Headphones

Konvert Universal Gaming Headphones

Kaliber Gaming by IOGEAR's new Konvert Universal Gaming Headphones are uniquely designed to satisfy both the gamer and the music lover in all of us. The Konvert includes a special PS4 controller adapter as well as a PC adapter, and its universal 3.5mm connector makes it compatible with Xbox One*, Mac and mobile devices. What really makes Konvert unique is its dual microphone system that makes it the perfect headset whether gaming or just jamming to some tunes. The removable boom mic allows your online gaming teammates to hear your every word. When it's game over you can simply remove the boom mic and take phone calls on the built-in mic without looking like a sports commentator.

Included PS4 Controller Adapter

The Konvert includes a specially designed PlayStation 4 adapter that plugs directly into your PS4 controller. The PS4 adapter provides a thumbwheel volume control and microphone mute switch to make adjustments without having to access the system settings menu. Don't use the PS4 menu to make adjustments, get Konvert and stay in the game!

Included Dual 3.5mm PC Adapter

The Konvert also includes a dual 3.5mm adapter that plugs into the speaker and microphone inputs on your PC. The PC adapter features both volume control and a microphone mute switch so you never have to leave the game to adjust your audio levels.

Built-in Microphone and Removable Boom Mic

Konvert's removable boom microphone features a high-sensitivity, noise-reducing mic design so your teammates hear just you and not background noise. Once the boom mic is removed, the built-in microphone still lets you take calls from your smartphone, tablet or computer.

Sleek and Comfortable Design

The Konvert Universal Gaming Headphones feature a sleek, over-the-ear design with ergonomically shaped ear cups to fit more naturally for maximum comfort. The soft-cushioned memory foam headband conforms to your head for a comfortable fit.

Manufacturer Part Number
GHG600
EAN/UPC
0881317513908,881317513908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DH: GHG600
SKU ECCN
GHG600: EAR99
Function GHG600
Connectors-Audio(console)
Microphone: 3.5mm Stereo Boom Mic connector
Cable Length: 41" (105cm)
Cable Connections
Input: 3.5mm 4-pole type connector
Speaker
Driver Size: 40mm
Impedance: 32 Ohm
Frequency Response: 20Hz-20KHz
Dimensions GHG600
POP Information
10'' Peg Hook: 3
6'' Peg Hook: 2
Unit Dimensions
Height: 9.1" (23cm)
Depth: 3.3" (8.5cm)
Length: 6.3" (16cm)
Unit Package Dimensions
Height: 9.7" (24.5cm)
Depth: 3.6" (9.1cm)
Length: 7.9" (20cm)
Master Carton
Width: 17" (43.2cm)
Height: 11.75" (29.8cm)
Depth: 11.75" (29.8cm)
Master Carton Qty.: 6
Weight
Master Carton Wt.: 10.6lb (4.8kg)
Unit Pack Wt.: 1.4lbs (.6kg)
Unit Wt.: .6lbs (.26kg)