Kaliber Gaming HVER Aluminum Gaming Keyboard - Black/Gray

Gaming Keyboard with Hover Key Design

Kaliber Gaming by IOGEAR is proud to announce the newly designed HVER Aluminum Gaming Keyboard. HVER gets its name from the open frame design with elevated keys that appear to "hover" above the brushed aluminum chassis. Packed with gaming features and good looks, HVER is designed to provide everything gamers need at a price that won't break the bank. HVER's plunger key design provides a solid stroke with that positive feel when engaged- similar to that of a mechanical keyboard. The HVER features premium double injected keycaps for durablility and delivers a lifetime of performance without the key tops ever wearing off. To deliver an exceptional gaming experience, the HVER features 26 anti-ghosting keys, Windows key lockout and a 3-color LED backlighting. HVER comes in two flavors, Imperial White and Black/Gray.

3-Color LED Backlight

The HVER Aluminum Gaming Keyboard adds a bit of flare with functionality through the dedicated lighting button. The LED key lets you set your choice of LED backlight colors Aqua, Green or Blue, or select all three and the backlight will slowly pulse while rotating between them. Multiple dimming levels make it easy to set the proper key illumination when gaming in low light settings.

Plunger Key Design

The HVER features an innovative key structure using low-friction POM plungers that do away with the mushiness, common to membrane designs. The result is a super-smooth, positive keystroke engagement, similar to the feel of a mechanical keyboard.

Double Injected Keycaps

The GKB704L features double injected keycap characters which will last the life of the keyboard, without ever wearing off. The double injection process means that the keycap character material is actually injected into the mold, not printed on the keycap. The key cap color material is then injected around the character to create a keycap that never wears out.

Loaded with Premium Gaming Features

The HVER Gaming Keyboard comes packed with features to take your gaming experience to the next level. HVER features 26 anti-ghosting keys. This means that the keyboard will register all your key presses even when you're mashing multiple keys at the same time, especially in those intense gaming sessions. The GKB704L also has a Windows key lock function that prevents accidentally opening the Windows menu while gaming. The heavy weighted base of the keyboard also increases stability while gaming to prevent sliding.

Manufacturer Part Number
GKB704L-BK
EAN/UPC
0881317514202,881317514202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GKB704L-BK
Operating System Requirements
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10
Housing
Case: Aluminum, ABS
Interface: USB 2.0, 1.1
Cable Length: 67" (170cm)
Environment
Humidity: 8%~90% RH
Operation Temperature: -20~50 degrees C
Storage Temperature: -20~65 degrees C
Keyboard Configuration: 104-Key

Dimensions GKB704L-BK
Unit Dimensions
Height: 1.6" (4cm)
Depth: 7.1" (18cm)
Length: 18.6" (47.1cm)
Unit Package Dimensions
Width: 20.3" (51.6cm)
Height: 2.0" (5.1cm)
Depth: 8.3" (20.4cm)
Master Carton
Width: 21" (53.3cm)
Height: 9" (22.5cm)
Depth: 13" (33cm)
Master Carton Qty.: 6
Weight
Master Carton Wt.: 20.7lbs (9.8kg)
Unit Pack Wt.: 3.2lb (1.4kg)
Unit Wt.: 2.6lb (1.2kg)