24" Slim LED Monitor

This versatile 23.6-inch display provides excellent picture quality and performance in any department. Full HD resolution, high contrast ratios and fast response times produce sharp, vivid imagery. Flicker Free technology enhances your viewing comfort.

Manufacturer Part Number
E2475SWJ
EAN/UPC
4038986145510,0685417710089,685417710089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Monitor Line Pro-line
Monitor Size 23.6 Inch
Visible Screen Size 521.28x293.32
Screen Format 16:9
Brightness 250 cd/m2 (type)
Contrast Ratio 1000:1
Dynamic Contrast Ratio 20M:1
Viewing Angle
Response time 2 ms

Scanning Frequency
Scanning Frequency 30-83khz/50-76hz

Resolution
Maximum Resolution 1920x1080@60Hz
Recommended Resolution 1920x1080@60Hz
Colors 16.7 Million
HDCP compatible

Signal Input
Analogue Input: D-Sub
Digital Input: DVI / HDMI /

Power
Power Source 100 - 240V 50/60Hz
Power Consumption Internal
On: 20W
Standby: 0.5W
Off: 0.5W

Ergonomics
Pivot
Tilt -5/+23.5

Other Features Plug and play
Kensington Lock
i-Menu
e-Saver
Vesa Wallmount 100x100
FlickerFree
Speakers 2W

Regulations
Energystar 6 , TCO 6 , EPEAT Gold , TUV-GS , TUV-Bauart , CE , FCC , EAC , Rohs compliant

OSD Languages
AOC 2K11 OSD/ English, French , Spanish, Portuguese, German, Italian, Dutch, Swedish, Finnish, Polish ,Czech, Russian, Korean, Traditional Chinese, Simple Chinese, Japanese