2TB My Passport Wireless Pro

Offload, edit and stream anywhere.

  • Wireless 802.11ac to quickly transfer content 
  • SD 3.0 card reader for fast media offloads
  • All-day battery life (up to 10 hours)
High-capacity, wireless mobile storage designed to accompany professional photographers and videographers in the field for easy and wireless offloading, editing and streaming of captured photos and HD videos

Manufacturer Part Number
WDBP2P0020BBK-NESN
EAN/UPC
0718037839288,718037839288
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:
Average latency: n/a
Average read seek: n/a
Battery: Yes:
Cache/Buffer: 256 MB

Data transfer rate:
USB 3.0 up to 800 Mb/s
USB 2.0 up to 480 Mb/s
SD 3.0 up to 100 MB/s
1x1 AC up to 433 Mb/s

Disk Capacity: 2 TB, 3 TB
Drive Bays: 1
Interfaces:
1x USB 2.0 (Host port)
1x USB 3.0
1 x SD card slot
Built-in 1x1 Wireless-AC

Memory: 512 MB
Processor: RealTek RTD1195PN
Rotational Speed: n/a:
Tape Drive: n/a
Write Speed: n/a

Product Dimensions:

Length: 2 TB: 5.00 in (126.00 mm)
3 TB: 5.00 in (126.00 mm):
Width: 2 TB: 5.00 in (126.00 mm)
3 TB: 5.00 in (126.00 mm):
Height : 2 TB: 0.94 in (24.0 mm)
3 TB: 0.94 in (24.0 mm):
Weight: 2 TB: 1.00 lb (0.45 kg):
3 TB: 1.00 lb (0.45 kg):

Colors available: Black
Country Code / Origin: Malaysia or Thailand
Environmental Specifications:
Operating Temperature: 0°C to 35°C
Non-op Temperature: –20°C to 60°C
Operating relative humidity: n/a
Non-operating relative humidity: n/a

Power Specifications:
AC input voltage (AC adapter): 90-260VAC
AC input frequency:  47-63Hz

Languages for software:
English
French
Italian
German
Spanish
Simplified Chinese
Traditional Chinese
Korean
Russian
: Portuguese
Czech
Dutch
Hungarian
Norwegian
Polish
Swedish
Turkish

Languages for User Manual:
English
French
Italian
German
Spanish
Simplified Chinese
Traditional Chinese
Korean
Russian
Portuguese
Czech
Dutch
Hungarian
Norwegian
Polish
Swedish
Turkish
Danish
Finnish
Greek
Arabic
Slovakian
Romanian

Licenses Included: n/a
Limited Warranty2: Worldwide: 2 years
Previous Product Model: Product Name: n/a
Ref Order Number: n/a

Regulatory:
NRCAN compliant: Yes
ROHS compliant1: Yes

Software included:
WD My Cloud mobile app
WD Backup
WD Access