0TB My Cloud PR2100 NAS

Powerful performance

Equipped with an Intel Pentium N3710 quad-core 1.6GHz processor, My Cloud Pro Series NAS provides you with the power you need to transcode your media on-the-fly. Along with 4GB of DDR3L RAM, you get the power and efficiency to stream in high definition, access photos quickly and share content seamlessly.

Smooth video streaming

My Cloud PR2100 comes with built-in hardware transcoding, so your video is prepared for streaming through the Plex media server whenever you need it. With Plex, your media is enhanced with the appropriate descriptions, artwork, and metadata through an easy interface, so you can find and stream your favorite content to your PC, Mac, smart TV, or a supported mobile device.

Centralized Storage

Improve your workflow and organize your files, photos and entire media collection in a single location with My Cloud PR2100. By centralizing your content on this high-capacity NAS, you’re able to keep everything you need ready for access whenever you need it, and with MyCloud.com or the My Cloud mobile app, you can access or stream media anywhere with a supported device.

Quick and easy setup

Featuring My Cloud OS 3, My Cloud PR2100 makes device setup simple and intuitive. Using a web-based installation process, My Cloud PR2100 is automatically found and installed through a robust device manager, so you’re able to control and monitor your storage at home or from the road.

Comprehensive data protection

My Cloud PR2100 supports RAID 0, 1, as well as JBOD and spanning configurations, for added performance or data mirroring options. Password protection and AES 256 bit volume encryption help make sure your content is kept away from prying eyes. Combined with dual power ports that include an auto failover mode for continuous performance, your data is safe.

Back up your way

My Cloud PR2100 offers several backup alternatives, so you always have a solution for your exact requirements. With WD SmartWare™ Pro software, you’re able to create a continuous, automatic backup system for your PC. Apple Time Machine is fully supported as well, so you’re able to easily back up all your Mac computers. You can even use a separate My Cloud device to create an offsite copy of your data.

Synchronized content

Make sure all your favorite content is accessible from anywhere with WD Sync. This WD software synchronizes your content across all your computers, so you have a quick and effective solution to both access and save across multiple computers.

Creative collaboration

My Cloud PR2100 lets you easily share individual photos and videos, or entire folders, from anywhere. Stream content for quick feedback from a client, or create a shared folder with user permissions to let your entire team access, edit and save content from the office or in the field.

Tailored to you

Customize My Cloud PR2100 with a variety of downloadable apps and create a unique cloud experience that meets your specific needs. Create a streaming HD media server with Plex, edit and share projects with Dropbox.

Manufacturer Part Number
WDBBCL0000NBK-NESN
EAN/UPC
0718037846149,718037846149
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: NA
Average read seek: NA
Battery: Yes
Cache/Buffer: NA
Data transfer rate: NA
Disk Capacity: 0 TB, 4 TB, 8 TB, 12 TB, 16 TB
Drive Bays: 2
Interfaces:

  • USB 3.0 x 2
  • 2 x Gigabit Ethernet
  • 2 x Power Supply (DC in)
Memory: 4 GB onboard (Not expandable)
Processor: Intel Pentium N3710 1.6 GHz (Burst speed up to 2.56 GHz)
Rotational Speed: NA
Tape Drive: NA
Write Speed: NA

Product Dimensions and Weight
Length: 8.51 in (216.10 mm)
Width: 4.28 in (108.60 mm)
Height: 5.82 in (147.80 mm)
Weight :
0 TB: 4.85 lb (2.20 kg)
4 TB: 6.34 lb (2.88 kg)
8 TB: 7.83 lb (3.55 kg)
12 TB: 8.05 lb (3.65 kg)
16 TB: 7.67 lb (3.48 kg)

Colors available: Black

Country Code / Origin:
Product of Thailand or Malaysia

Environmental Specifications:
Operating Temperature: 0°C to 35°C
Non-op Temperature: -40°C to 70°C

Power Specifications


Languages for software

• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• French
• German
• Hungarian
• Italian


Languages for User Manual
• English
• Arabic
• Indonesian
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Danish
• Dutch
• Finnish
• French
• German
• Greek
• Hungarian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese-Brazilian
• Romanian
• Russian
• Slovakian
• Spanish-Int'l
• Swedish
• Turkish

Licenses Included: NA

Limited Warranty2
Worldwide :
Populated: 3 years
Unpopulated: 2 years

Previous Product Model:
Product Name: NA
Ref Order Number: NA

Regulatory
NRCAN compliant: Yes
RoHS compliant1: Yes

Software included
WD Apps:
• WD SmartWare™ Pro (25-user license)
• WD Access™
• WD Sync™
• WD My Cloud mobile app*
available for iOS and Android

For the latest apps available, visit: wd.com/mycloudPR2100.

*Download the WD My Cloud mobile app from iOS and Android app stores.
1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.