AC Adapter

This new replacement AC adapter from eReplacements is 100% compatible with your OEM and is rated at 65 Watts. eReplacements ac adapters all come with a 1 year warranty and will meet or exceed the original OEM and is rated at 65 Watts AC adapter specifications because they are manufactured for high performance in our ISO 9000 factories using the most up to date safety and engineering control standards.

  • Sealed for protection against moisture and high humidity
  • Filters and protects from voltage spikes or surges
  • Internal safety features protect your device from electrical hazards
  • Low voltage shut down protection
  • Over voltage shut down protection
  • ''Short Circuit'' shut down protection
  • Over temperature shut down protection
  • Automatic reset after shutting down

Manufacturer Part Number
AC0655525U-ER
EAN/UPC
0842740033852,842740033852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AC0655525U Specifications

Our Value

Color: Black
Inner dia: 2.5 mm
Manufacturer: Premium Power
Outer dia: 5.5 mm
Package height: 2 inches
Package length: 6 inches
Package width: 5 inches
Pin count: 2-Prong
UPC: 842740033852
Watts: 65 Watts
UPC: 842740033852