APPCAM24HD Indoor WiFi Camera

Indoor HD WiFi Video Surveillance Camera with PIR Sensor, built-in microphone and microSD card slot. Access live and recorded video remotely via Apple and Android apps. Complete camera setup and control is done through the apps, no PC required.

Manufacturer Part Number
APPCAM24HD-2PK
EAN/UPC
0050633420003,050633420003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System

  • Simple Plug & Play set-up
  • Motion Detection Recording
  • WiFi Direct Setup
  • WiFi to Router (b,g,n)
  • Records 720P video up to 20fps
  • Manual / motion recording to microSD card (Not included)
  • Supports up to 32GB SD card
  • High quality H.264 video
  • 2-way audio

Smart App

  • Viewing and camera management included in single App
  • Remote access to recorded video
  • Remote snapshot & record
  • Event notification & email alert
  • No PC required

Indoor HD WiFi Camera

  • PIR Sensor for Dual Motion Detection
  • Built-in Microphone
  • Night Vision up to 25'
  • Optional Ethernet Connection


System Requirements

  • WiFi Router: 802.11 b/g/n
  • WiFI Security: WEP, WPA or WPA2
  • iPhone, iPad, Android or Kindle Device