Designed for the contemporary hotel that prioritizes premium functionality and operational efficiency, Samsung HD690 Series SMART Hospitality Displays deliver a superior TV experience with an array of convenient, embedded management features and guest-pleasing functionality. IT managers can remotely control the TV and manage content in each room in one simple step with IP-based LYNK SINC 3.0, using a hotel’s existing IP infrastructure. These capabilities enable hotel staff members to make changes without having to visit each hotel room, which eliminates high maintenance costs and the need for the hotel to purchase an additional STB. Recently updated to include value-added features such as upgraded IP-based LYNK SINC and a convenient Bluetooth music player, HD690 Series displays combine premier entertainment with ultimate efficiency.
Note:
Display
Inch: 50"
Resolution: 1920 X 1080
Video
Picture Engine: HyperReal
Dynamic Contrast Ratio
Mega Contrast
Wide Color Enhancer (Plus)
Film Mode
Clear Motion Rate: 120
Audio
Dolby Digital Plus:
Virtual Surround: DTS Studio Sound: Speaker Type: 2CH(Down Firing + Base Reflex)
DTS Codec: DTS Premium Sound 5.1 : Sound Output (RMS): 20W(L:10W, R:10W)
Feature
OSD Language: English, Spanish, French
Samsung SMART View
Auto Channel Search
Voice Control
Auto Power Off
EPG
ConnectShare™(USB 2.0)
Caption (Subtitle)
BT HID Built-in:
Game Mode
USB HID Support
Picture-In-Picture
ConnectShare™ (HDD)
Music Mode BackLight on/off
Samsung LYNK™REACH
Samsung LYNK™REACH
Server Compatibility
Energy Saving Mode(BLU control)
External Clock Compatibility: No
Samsung LYNK™SINC Compatibility
Clock Back Up Supply
H.Browser Compatibility
External Clock Dimming Control: No
Hospitality Plug&Play
(Easy Set-up)
Software Clock
My Channel: No
RJ 12 / IR Pass Through: No: Multi Code Remote Control:
Power on Mode
Screwed Battery Cover: N/A
USB Cloning Security Mode
Hotel Channel List
On/Off Timer (Schedule): No
Mixed Channel List
Smoovie Compatibility: No
Sound bar compatibility
Logo Display with
Time Out Setting (BMP/Movie)
Samsung LYNK™DRM
Pro:Idiom
Welcome Message
bLAN: No
Music Mode
(Input : PC/AV/Component/HDMI): No: Bluetooth Music Player (Mobile → TV):
Channel Setup On/Off: : S/W EPG (Solution EPG):
TTX Clock Update (Analogue): No: IEC 60601-1: N/A
Soft AP: : Standby LED Color: Red
Wake-up Timer (Alarm): : Wake on LAN (WOL):
Samsung LYNK™ SINC Mobile Compatibility: No: Gallery Mode: No
IP Over Coax: N/A
Input & Output
HDMI (Side/Rear): 1/1: RF In (Terrestrial/Cable input)
(Side/Rear): 1/0
USB (Side/Rear): 2/0: RF In (Satellite input)
(Side/Rear): N/A
Component In (Y/Pb/Pr)
(Side/Rear): No: RS232C: No
Pillow Speaker Jack (Side/Rear): No
Composite In (AV) (Side/Rear): 0/1 (Common Use for Component Y): CI Slot (Side/Rear): N/A
Ethernet (LAN) (Side/Rear): No: Variable Audio Out (Side/Rear): No
Headphone (Side/Rear): No: Variable Audio Out Volume Control
(Side/Rear): No
Headphone ID (Side/Rear): No
Digital Audio Out (Optical)
(Side/Rear): No: RJ12 (Side/Rear): No
Audio Out (Mini Jack) (Side/Rear): 0/1: RJP Jack (Remote Jack Pack)
(Side/Rear): 0/1
PC In (D-sub) (Side/Rear): N/A
PC/DVI Audio In (Mini Jack)(Side/Rear): N/A: Video Out (Side/Rear): No
Door-Eye Control (Side/Rear): No
Scart (Side/Rear): N/A: Door-Eye Video In (Side/Rear): No
HDMI 1.4 A / Return Ch. Support (ARC): N/A: Anynet+ (HDMI-CEC): N/A
Wireless LAN Built-in: N/A
Ethernet Bridge (LAN-Out): N/A
System
DTV Tuner: ASTC/Clear QAM: Hbb TV: N/A
Analog Tuner:
Design
Front Color: Black: Swivel (Left/Right): 90/90
Stand Type: Square
Dimension
Set Dimension with Stand
(WxHxD) (mm): 1117.8 x 696.3 x 226.4 mm
Set Dimension without Stand - Speaker Side (WxHxD) (mm): N/A
Set Dimension without Stand
- Wall Mount Side (WxHxD) (mm): 1117.8 x 647.8 x 67.5 mm
Package Dimension (WxHxD) (mm): 1355 x 710 x 135 mm
Weight
Set Weight with Stand (kg): 15.3 kg: Package Weight (kg): 19.5 kg
Set Weight without Stand (kg): 12.4 kg
VESA
VESA Mount (mm) : N/A: VESA Screw Size: N/A
Power
Power Consumption
(Energy Saving Mode) (Watts): N/A
Power Supply (V): N/A: Power Consumption (Stand-by)
(Watts): N/A
Power Consumption (Rated)
(Watts): N/A: Power Consumption (Typical)
(Watts): N/A
Eco
Eco Label: N/A: Eco Sensor: N/A
Eco Mark: N/A: Energy Efficiency Class: N/A
Accessory
Remote Controller Model: TM1240: Power Cable:
PureCare Remote(Seamless White Remote): No: Data Cable: No
Battery (for Remote Control): : Slim Gender Cable: N/A
Vesa Wall Mount Support: : Quick Install Guide:
Stand Mount Kit: : Security Screws: N/A
Ultra Slim Wall Mount Supported: : ANT-Cable: N/A