Designed for the contemporary hotel that prioritizes premium functionality and operational efficiency, Samsung HD690 Series SMART Hospitality Displays deliver a superior TV experience with an array of convenient, embedded management features and guest-pleasing functionality. IT managers can remotely control the TV and manage content in each room in one simple step with IP-based LYNK SINC 3.0, using a hotel’s existing IP infrastructure. These capabilities enable hotel staff members to make changes without having to visit each hotel room, which eliminates high maintenance costs and the need for the hotel to purchase an additional STB. Recently updated to include value-added features such as upgraded IP-based LYNK SINC and a convenient Bluetooth music player, HD690 Series displays combine premier entertainment with ultimate efficiency.
Note:
Display
Inch: 40"
Resolution: 1920 X 1080
Hospitality Feature
Samsung LYNK™ REACH
Samsung LYNK™ SINC Compatibility
H.Browser Compatibility
RJ 12 / IR Pass Through: No
USB Cloning
Logo Display with Time Out Setting
(BMP/Movie)
Welcome Message
Energy Saving Mode(BLU control)
Multi Code Remote Control
Security Mode
Samsung LYNK™ DRM
Pro:Idiom
bLAN: No
Design
Swivel (Left/Right): 90/90
Dimension
Set Dimension with Stand (WxHxD) (mm): 907.6 x 578.1 x 226.4 mm: Set Dimension without Stand (WxHxD) (mm): 907.6 x 529.7 x 66.9 mm
Eco
Eco Mark: N/A: Eco Sensor: N/A