GT62BB7076 Barebone System

Bring your enterprise to the future of server technology! TYAN server solutions offer industry-leading form factors and the features required to build best-in-class server systems to meet your requirements. Aggressively-priced and specifically-engineered for a wide range of applications, TYAN barebones servers and server chassis enclosures provide OEMs, VARs and S/Is with simplified, cost-effective components and solutions for building robust, feature-rich servers.

Manufacturer Part Number
B7076G62BV10HR
EAN/UPC
0635872040603,635872040603
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Specifications 
  • System: Form Factor: 1U Rackmount
  • Chassis Model: GT62B
  • Dimension (D x W x H): 24.6" x 17.2" x 1.72" (625.4 x 436 x 43.6mm)
  • Motherboard: S7076GM2NR
  • Gross Weight: 16 kg
  • Board Dimension: EATX, 12"x13" (305x330mm)
  • Front Panel: Buttons: (1) PWR / (1) RST / (1) ID
  • LEDs: (1) HDD / (2) LAN / (1) ID / (1) Warning
  • I/O Ports: (2) USB ports
  • External Drive Bay: Type / Q'ty: 2.5" Hot-Swap / (10)
  • HDD backplane support: SAS 12Gb/s/ SATA 6Gb/s
  • Supported HDD Interface: (10) SATA 6Gb/s
  • System Cooling Configuration: FAN: (6) 4cm fans
  • Power Supply: Type: RPSU
  • Input Range: AC 100-127V/10A / AC 200-240V/5A
  • Frequency: 47 - 63 Hertz
  • Output Watts: 650 Watts
  • Efficiency: 80 plus Platinum
  • Redundancy: 1+1
  • Processor: Socket Type / Q'ty: LGA2011 / (2)
  • Supported CPU Series: Intel Xeon Processor E5-2600 v3/v4 product families
  • Thermal Design Power (TDP) wattage: Max up to 135W
  • System Bus: Up to 9.6/ 8.0/ 6.4 GT/s with Intel QuickPath Interconnect (QPI) support
  • Chipset: PCH: Intel C612
  • Memory: Supported DIMM Qty: (8)+(8) DIMM slots
  • DIMM Type / Speed: RDIMM DDR4 2400/2133/1600 / LRDIMM DDR4 2400/1866 / LRDIMM 3DS DDR4 2400/1866 (*Up to 2400 speed support only w/E5-2600 v4)
  • Capacity: Up to 512GB RDIMM/ 1,024GB LRDIMM/ 2,048GB LRDIMM 3DS *Follow latest Intel DDR4 Memory POR
  • Memory channel: 4 Channels per CPU
  • Memory voltage: 1.2V
  • Expansion Slots: Pre-install TYAN Riser Card: M2091-R, PCI-E x16 1U riser card (right) / M2091, PCI-E x16 1U riser card (left) (*Need with tall bracket)
  • Note:: (1) OCP slot for OCP Mezz card/ (1) Proprietary slot for SAS Mezz card
  • Recommended TYAN OCP Card: M7062-B811-1T, PCI-E Gen3 x8, Broadcom 10GbE Mezz Card / M7062-B810-2T, PCI-E Gen3 x8, Broadcom 10GbE Mezz Card / M7076-X540-2T, PCI-E Gen3 x8, Intel 10GbE Mezz Card / M7076-3108-8I, PCI-E Gen3 x8, LSI SAS 12G Mezz Card / M7094-2308-8I, PCI-E Gen3 x8, LSI SAS 6G Mezz Card / M7076-3008-8I, PCI-E Gen3 x8, LSI SAS 12G Mezz Card / M7076-I350, PCI-E Gen3 x8, Intel (2)GbE Mezz Card / M7062-I599-1T, PCI-E Gen3 x8, Intel 10GbE Mezz Card / M7062-I599-2T, PCI-E Gen3 x8, Intel 10GbE Mezz Card
  • PCI-E: (2) PCI-E Gen3 x16 slots (w/ x8 link)
  • LAN: Port Q'ty: (2) GbE ports (1 port shared with IPMI)
  • Controller: Intel I350-AM2
  • Storage: sSATA: Connector: (1) Mini-SAS (4-ports)
  • Controller: Intel C612
  • Speed: 6.0 Gb/s
  • RAID: RAID 0/1/10/5 (Intel RST) only for 4 SATA devices
  • SATA: Connector: (1) Mini-SAS (4-ports) + (2) SATA (totally support 6 ports)
  • Controller: Intel C612
  • Speed: 6.0 Gb/s
  • RAID: RAID 0/1/10/5 (Intel RST)
  • Graphic: Connector type: D-Sub 15-pin
  • Resolution: Up to 1920x1200
  • Chipset: Aspeed AST2400
  • I/O Ports: USB: (2) USB3.0 ports (2 at rear)/ (2) USB2.0 ports (2 at front)
  • COM: (1) DB-9 COM port
  • VGA: (1) D-Sub 15-pin port
  • RJ-45: (2) GbE ports (1 port shared with IPMI)
  • System Monitoring: Chipset: Aspeed AST2400
  • Temperature: Monitors temperature for CPU & memory & system environment
  • Voltage: Monitors voltage for CPU, memory, chipset & power supply
  • LED: Over temperature warning indicator / Fan & PSU fail LED indicator
  • Others: Watchdog timer support
  • Server Management: Onboard Chipset: Onboard Aspeed AST2400
  • AST2400 IPMI Feature: IPMI 2.0 compliant baseboard management controller (BMC) / Supports storage over IP and remote platform-flash / USB 2.0 virtual hub
  • AST2400 iKVM Feature: 24-bit high quality video compression / 10/100 Mb/s MAC interface
  • BIOS: Brand / ROM size: AMI / 16MB
  • Feature: Hardware Monitor / SMBIOS 2.7/PnP/Wake on LAN / ACPI 3.0/ACPI sleeping states S1,S4,S5
  • Operating System: OS supported list: Please refer to our Intel OS supported list.
  • Regulation: FCC (DoC): Class A
  • CE (DoC): Yes
  • Operating Environment: Operating Temp.: 10° C ~ 35° C (50° F~ 95° F)
  • Non-operating Temp.: - 40° C ~ 70° C (-40° F ~ 158° F)
  • In/Non-operating Humidity: 90%, non-condensing at 35° C
  • RoHS: RoHS 6/6 Compliant: Yes
  • Package Contains: Manual: (1) Quick Installation Guide
  • Installation CD: (1) TYAN installation CD
  • Barebone: (1) GT62B-B7076 Barebone