High Rise Height Adjustable Laptop Stand

High Rise Height-Adjustable Laptop Stand offers a simple solution to the common problem of too much sitting. Standing while working on your laptop or tablet becomes a breeze with this simple design and sturdy wood and steel construction. Scratch-resistant, PVC-coated worksurface measures 21" wide x 13" deep. That large size allows the space to work comfortably and accommodate a mouse, cup or up to a 4" x 6" notepad. Laptop stand adjusts in height from 12" to 15" and is simply controlled by a lever. Weight capacity is 40 lb. centered.

Manufacturer Part Number
DC230B
EAN/UPC
0014751423018,014751423018
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Width (in.)21Depth (in.)13Desk Height (in.)11.5 to 15.25Weight (lbs.)8.75MaterialvWood and SteelLaminate Coated Desk SurfaceYesCan Lower To Sitting PositionNoLever for Height AdjustmentsYesGas PistonYesWood Stabilizing BaseYes