High Rise Height-Adjustable Laptop Stand offers a simple solution to the common problem of too much sitting. Standing while working on your laptop or tablet becomes a breeze with this simple design and sturdy wood and steel construction. Scratch-resistant, PVC-coated worksurface measures 21" wide x 13" deep. That large size allows the space to work comfortably and accommodate a mouse, cup or up to a 4" x 6" notepad. Laptop stand adjusts in height from 12" to 15" and is simply controlled by a lever. Weight capacity is 40 lb. centered.
Note:
Width (in.)21Depth (in.)13Desk Height (in.)11.5 to 15.25Weight (lbs.)8.75MaterialvWood and SteelLaminate Coated Desk SurfaceYesCan Lower To Sitting PositionNoLever for Height AdjustmentsYesGas PistonYesWood Stabilizing BaseYes