High Rise Mobile Adjustable Standing Desk

High Rise Mobile Adjustable Standing Desk gives you the ergonomic benefits of a sit-to-stand desk plus the mobility of a cart. Wherever you need to go, your desk can follow. Rising to 44" and lowering to 29" (the standard sitting height), this mobile sit-stand desk is the perfect ergonomic solution to your adjustable desk needs. At 30-3/4" wide x 22" deep, the large worksurface can accommodate a computer, keyboard and desktop necessities such as files, notes, calculator or phone. This multifunctional table can be used in multiple settings, including office, classroom, production set, crafting, workshop, warehouse, flea market, lectern, healthcare and any other application where mobility and variable height adjustment helps get the job done. Sleek wood construction with a durable laminate coating and strong steel base provide years of use with a modern style. Steel casters feature hard rubber wheels and lock for stability. Weight capacity is 40 lb.

Manufacturer Part Number
DC500
EAN/UPC
0014751450007,014751450007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Width (in.): 30.75
Depth (in.): 22
Desk Height (in.): 29 to 44
Weight (lbs.): 25.5
Material: Wood and Steel
Laminate Coated Desk Surface: Yes
Can Lower To Sitting Position: Yes
Lever for Height Adjustments: Yes
Gas Piston: Yes
Steel Base: Yes
Available in White: No